CONN TERM BLK GROUND 4-14 AWG
WEIDMULLER Panel Accessories 1010400000
The green/yellow feed-through terminal block WPE 16-1010400000 from Weidmüller with wire cross section AWG 14- 6 and width of 11.9 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 16-1010400000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 16-1010400000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 14-6AWG; No. of Positions:2Positions
| DigiKey | Radwell International | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1495-ND | 99F3614 | ||
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal block Weidmüller WPE 16 - 1010400000 | Terminal Block, Din Rail, 2 Position, 14-6Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | Screw Clamp; Screw terminals | ||
| Approvals | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 4 to 14 AWG | 6 to 14 AWG | 14 to 4 AWG |