Weidmuller Terminal Blocks - Din Rail, Channel 1010100000

Description
CONN TERM BLK GROUND 10-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1492-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1492-ND
Terminal Blocks - Din Rail, Channel 281-1492-ND
CONN TERM BLK GROUND 10-22AWG

CONN TERM BLK GROUND 10-22AWG

Buy Now Datasheet
WPE 4,WM,GN/YL - 1010100000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WPE 4,WM,GN/YL
1010100000
WPE 4,WM,GN/YL 1010100000
WPE 4,WM,GN/YL

WPE 4,WM,GN/YL

Buy Now
Terminal block Weidmüller WPE 4 - 1010100000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 4 - 1010100000
Terminal block Weidmüller WPE 4 - 1010100000
The green/yellow feed-through terminal block WPE 4-1010100000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4-1010100000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4-1010100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 4-1010100000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4-1010100000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4-1010100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller - 32M7195 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller
32M7195
Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller 32M7195
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1492-ND 1010100000 32M7195
Product Name Terminal Blocks - Din Rail, Channel WPE 4,WM,GN/YL Terminal block Weidmüller WPE 4 - 1010100000 Terminal Block, Din Rail, 2 Position, 22-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 10 to 22 AWG 10 to 26 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details