Weidmuller Terminal Blocks - Din Rail, Channel 1521700000

Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL, PUSH IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3263-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3263-ND
Terminal Blocks - Din Rail, Channel 281-3263-ND
FEED-THROUGH TERMINAL, PUSH IN,

FEED-THROUGH TERMINAL, PUSH IN,

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448727 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448727
DIN Rail Terminal Blocks 1448727
Weidmüller 1521700000

Weidmüller 1521700000

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 47AC3940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
47AC3940
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 47AC3940
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller A4C 2.5 BL - 1521700000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A4C 2.5 BL - 1521700000
Terminal block Weidmüller A4C 2.5 BL - 1521700000
The blue feed-through terminal block A4C 2.5 BL-1521700000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 2.5 BL-1521700000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 2.5 BL-1521700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block A4C 2.5 BL-1521700000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 4 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 2.5 BL-1521700000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 2.5 BL-1521700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3263-ND 1448727 47AC3940
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller A4C 2.5 BL - 1521700000
Termination Options Push In Push in Push-in
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 28 AWG 12 AWG 28 to 12 AWG 12 to 28 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-818-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Through terminal block - 2000-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers