Automation24, Inc. Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| The PK6220 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output. It operates in a pressure measuring range of 0-5800 psi (0-400... | |
| The PK6222 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). | |
| The PK6224 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar)... | |
| The PK6520 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-5800 psi (0-400 bar). | |
| The PK6521 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-3625 psi (0-250 bar). | |
| The PK6522 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). | |
| The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two... | |
| The PK6524 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar). |