Weidmuller Terminal Blocks - Din Rail, Channel 1905080000

Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3626-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3626-ND
Terminal Blocks - Din Rail, Channel 281-3626-ND
CONN TERM BLK DISCONN 10-30AWG

CONN TERM BLK DISCONN 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 664718 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
664718
DIN Rail Terminal Blocks 664718
Weidmuller 1905080000

Weidmuller 1905080000

Supplier's Site
DIN Rail Terminal Blocks - 664717 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
664717
DIN Rail Terminal Blocks 664717
Weidmuller 1905080000

Weidmuller 1905080000

Supplier's Site
Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller - 21M2792 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller
21M2792
Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller 21M2792
DIN RAIL TERMINAL BLOCK, 3POS, 10AWG; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 3POS, 10AWG; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WTR 4/ZR - 1905080000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WTR 4/ZR - 1905080000
Terminal block Weidmüller WTR 4/ZR - 1905080000
The beige test-disconnect terminal block WTR 4/ZR- 1905080000 from Weidmüller with wire cross section AWG 26 - 10 and width of 5.1 mm has 3 connections on 2 levels with a nominal current of 27 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4/ZR- 1905080000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4/ZR- 1905080000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block WTR 4/ZR- 1905080000 from Weidmüller with wire cross section AWG 26 - 10 and width of 5.1 mm has 3 connections on 2 levels with a nominal current of 27 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4/ZR- 1905080000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4/ZR- 1905080000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3626-ND 664718 21M2792
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Din Rail Terminal Block, 3Pos, 10Awg; No. Of Positions Weidmuller Terminal block Weidmüller WTR 4/ZR - 1905080000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Dual level; Test-disconnect terminal
North American 10 to 30 AWG 30 to 10 AWG 12 to 26 AWG
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Barrier, 2 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6795 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details