CONN TERM BLK FEED THRU 14-26AWG
The beige feed-through terminal block WDU 1.5/ZZ-1031400000 from Weidmüller with wire cross section AWG 26 - 14 and width of 5.1 mm has 2 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 1.5/ZZ-1031400000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 1.5/ZZ-1031400000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-14AWG; No. of Positions:4Positions
| RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 232594 | 281-2915-ND | 70M7834 | |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller WDU 1.5/ZZ - 1031400000 | Terminal Block, Din Rail, 4 Position, 26-14Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw terminals | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| North American | 14 AWG | 14 to 26 AWG | 12 to 26 AWG | 22 to 12 AWG |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| International | 0.50 to 2.50 mm2 |