Weidmuller Standard Terminal Blocks 1521740000

Description
Weidmüller 1521740000
Request a Quote Datasheet
Description
Weidmüller 1521740000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 578074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
578074
Standard Terminal Blocks 578074
Weidmüller 1521740000

Weidmüller 1521740000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3287-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3287-ND
Terminal Blocks - Din Rail, Channel 281-3287-ND
FEED-THROUGH TERMINAL, PUSH IN,

FEED-THROUGH TERMINAL, PUSH IN,

Buy Now Datasheet
Terminal block Weidmüller A3C 2.5 - 1521740000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 2.5 - 1521740000
Terminal block Weidmüller A3C 2.5 - 1521740000
The beige feed-through terminal block A3C 2.5-1521740000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 2.5-1521740000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 2.5-1521740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A3C 2.5-1521740000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 3 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 2.5-1521740000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 2.5-1521740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller - 47AC3941 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller
47AC3941
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller 47AC3941
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 578074 281-3287-ND 47AC3941
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A3C 2.5 - 1521740000 Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller
Body Material Wemid
International 2.00 to 4.00 mm2 0.50 to 2.50 mm2
Termination Options Push In Push-in
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2868.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details
Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers