Automation24, Inc. Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Manual motor starter MMS-32H 0.16A EXP - 0705000100 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 2 A and... | |
| Manual motor starter MMS-32H 0.16A METASOL EXP - 0705103500 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 2 A... | |
| Manual motor starter MMS-32H 0.25A METASOL EXP - 0705103600 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 3.25 A... | |
| Manual motor starter MMS-32H 0.4A METASOL EXP - 0705103700 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 5 A... | |
| Manual motor starter MMS-32H 0.63A EXP - 0705000400 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 8 A and... | |
| Manual motor starter MMS-32H 0.63A METASOL EXP - 0705103800 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 8 A... | |
| Manual motor starter MMS-32H 1.6A METASOL EXP - 0705104000 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 20 A... | |
| Manual motor starter MMS-32H 10A METASOL EXP - 0705104500 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 130 A... | |
| Manual motor starter MMS-32H 13A METASOL EXP - 0705104600 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 169 A... | |
| Manual motor starter MMS-32H 17A METASOL EXP - 0705104700 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 221 A... | |
| Manual motor starter MMS-32H 1A METASOL EXP - 0705103900 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 13 A... | |
| Manual motor starter MMS-32H 2.5A METASOL EXP - 0705104100 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 32 A... | |
| Manual motor starter MMS-32H 22A METASOL EXP - 0705104800 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 286 A... | |
| Manual motor starter MMS-32H 26A METASOL EXP - 0705104900 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 338 A... | |
| Manual motor starter MMS-32H 32A METASOL EXP - 0705105000 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 416 A... | |
| Manual motor starter MMS-32H 40A METASOL EXP - 0705105100 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 520 A... | |
| Manual motor starter MMS-32H 4A METASOL EXP - 0705104200 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 52 A... | |
| Manual motor starter MMS-32H 6A METASOL EXP - 0705104300 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 78 A... | |
| Manual motor starter MMS-32H 8A METASOL EXP - 0705104400 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 104 A... | |
| Molded case circuit breaker UTE100E-FTU-100A-2P- LL-UL 02040011UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-2P- LL-UL 02040011UL 02040001U includes wiring... | |
| Molded case circuit breaker UTE100E-FTU-100A-3P- LL-UL 02050011UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-3P- LL-UL 02050011UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-15A-2P-L L-UL 02040001UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 15 amps. The UTE100E-FTU-15A-2P-L L-UL 02040001U includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-15A-3P-L L-UL 02050001UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 15 amps. The UTE100E-FTU-15A-3P-L L-UL 02050001UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-20A-2P-L L-UL 02040002UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 20 amps. The UTE100E-FTU-20A-2P-L L-UL 02040002UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-20A-3P-L L-UL 02050002UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 20 amps. The UTE100E-FTU-20A-3P-L L-UL 02050002UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-25A-2P-L L-UL 02040003UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 25 amps. The UTE100E-FTU-25A-2P-L L-UL 02040003UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-25A-3P-L L-UL 02050003UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 25 amps. The UTE100E-FTU-25A-3P-L L-UL 02050003UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-30A-2P-L L-UL 02040004UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 30 amps. The UTE100E-FTU-30A-2P-L L-UL 02040004UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-30A-3P-L L-UL 02050004UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 30 amps. The UTE100E-FTU-30A-3P-L L-UL 02050004UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-40A-2P-L L-UL 02040005UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 40 amps. The UTE100E-FTU-40A-2P-L L-UL 02040005UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-40A-3P-L L-UL 02050005UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 40 amps. The UTE100E-FTU-40A-3P-L L-UL 02050005UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-50A-3P-L L-UL 02050006UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 50 amps. The UTE100E-FTU-50A-3P-L L-UL 02050006UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-60A-2P-L L-UL 02040007UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 60 amps. The UTE100E-FTU-60A-2P-L L-UL 02040007UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-60A-3P-L L-UL 02050007UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 60 amps. The UTE100E-FTU-60A-3P-L L-UL 02050007UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-70A-2P-L L-UL 02040008UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 70 amps. The UTE100E-FTU-70A-2P-L L-UL 02040008UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-70A-3P-L L-UL 02050008UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 70 amps. The UTE100E-FTU-70A-3P-L L-UL 02050008UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-80A-2P-L L-UL 02040009UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 80 amps. The UTE100E-FTU-80A-2P-L L-UL 02040009UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-80A-3P-L L-UL 02050009UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 80 amps. The UTE100E-FTU-80A-3P-L L-UL 02050009UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-90A-2P-L L-UL 02040010UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 90 amps. The UTE100E-FTU-90A-2P-L L-UL 02040010UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100E-FTU-90A-3P-L L-UL 02050010UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 90 amps. The UTE100E-FTU-90A-3P-L L-UL 02050010UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-100A-3P- LL-UL 02050076UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100N-FTU-100A-3P- LL-UL 02050076UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-15A-3P-L L-UL 02050066UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 15 amps. The UTE100N-FTU-15A-3P-L L-UL 02050066UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-20A-3P-L L-UL 02050067UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 20 amps. The UTE100N-FTU-20A-3P-L L-UL 02050067UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-25A-3P-L L-UL 02050068UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 25 amps. The UTE100N-FTU-25A-3P-L L-UL 02050068UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-30A-3P-L L-UL 02050069UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 30 amps. The UTE100N-FTU-30A-3P-L L-UL 02050069UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-40A-3P-L L-UL 02050070UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 40 amps. The UTE100N-FTU-40A-3P-L L-UL 02050070UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-50A-3P-L L-UL 02050071UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 50 amps. The UTE100N-FTU-50A-3P-L L-UL 02050071UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-60A-3P-L L-UL 02050072UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 60 amps. The UTE100N-FTU-60A-3P-L L-UL 02050072UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-70A-3P-L L-UL 02050073UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 70 amps. The UTE100N-FTU-70A-3P-L L-UL 02050073UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-80A-3P-L L-UL 02050074UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 80 amps. The UTE100N-FTU-80A-3P-L L-UL 02050074UL includes wiring lugs,... | |
| Molded case circuit breaker UTE100N-FTU-90A-3P-L L-UL 02050075UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 90 amps. The UTE100N-FTU-90A-3P-L L-UL 02050075UL includes wiring lugs,... | |
| The 70211941114 busbar from LS ELECTRIC is for use when wiring multiple manual motor starters in parallel. It is ideally compatible for use with size 32 manual motor starters. The... | |
| The bridge system for the MICO series is the perfect solution for connecting multiple electronic load circuit breakers. | |
| The electronic load circuit breaker MICO BASIC 4.2 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With the preset current value of 2 A,... | |
| The electronic load circuit breaker MICO BASIC 4.4 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With the preset current value of 4 A,... | |
| The electronic load circuit breaker MICO BASIC 4.6 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With the preset current value of 6 A,... | |
| The electronic load circuit breaker MICO BASIC 8.2 from Murrelektronik is a space-saving 24 V DC current monitoring system with eight channels. With the preset current value of 2 A,... | |
| The electronic load circuit breaker MICO BASIC 8.4 from Murrelektronik is a space-saving 24 V DC current monitoring system with eight channels. With the preset current value of 4 A,... | |
| The electronic load circuit breaker MICO BASIC 8.6 from Murrelektronik is a space-saving 24 V DC current monitoring system with eight channels. With the preset current value of 6 A,... | |
| The electronic load circuit breaker MICO CLASSIC 2.10 from Murrelektronik is a space-saving 24 V DC current monitoring system with two channels. With an adjustable current range of 4-10 A,... | |
| The electronic load circuit breaker MICO CLASSIC 2.4 from Murrelektronik is a space-saving 24 V DC current monitoring system with two channels. With an adjustable current range of 1-4 A,... | |
| The electronic load circuit breaker MICO CLASSIC 2.6 from Murrelektronik is a space-saving 24 V DC current monitoring system with two channels. With an adjustable current range of 1-6 A,... | |
| The electronic load circuit breaker MICO CLASSIC 4.10 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With an adjustable current range of 4-10 A,... | |
| The electronic load circuit breaker MICO CLASSIC 4.4 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With an adjustable current range of 1-4 A,... | |
| The electronic load circuit breaker MICO CLASSIC 4.6 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With an adjustable current range of 1-6 A,... | |
| The front mounting auxiliary contact unit 83361941112 from LS ELECTRIC is compatible with Size 32 manual motor starters. A screw-type connection and 1 X NO/NC auxiliary contacts allow easy integration... | |
| The link module adaptor DA-22HA - 73311634136 from LS ELECTRIC is for directly linking size 32 AC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-9B-MC-22B. | |
| The link module DA-18HA - 73311634052 from LS ELECTRIC is for directly linking size 32 AC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-6a-MC-18a. | |
| The link module DA-18HD - 73311634054 from LS ELECTRIC is for directly linking size 32 DC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-6a-MC-18a. | |
| The link module DA-22HD - 73311634138 from LS ELECTRIC is for directly linking size 32 DC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-9b-MC-22b. | |
| The link module DA-32HA - 73311634122 from LS ELECTRIC is for directly linking size 32 AC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-32a-MC-40a. | |
| The link module DA-32HD - 73311634004 from LS ELECTRIC is for directly linking size 32 DC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-32a-MC-40a. | |
| The MOUNTING UNIT,MU-45,EXP - 83661941111 from LS ELECTRIC is for use when mounting size 32 LS ELECTRIC manual motor starters to Metasol contactors. | |
| The side mount auxiliary switch 3RV29011A from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (1NO+1NC) allow easy... | |
| The side mount auxiliary switch 3RV29011B from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (NO) allow easy... | |
| The side mount auxiliary switch 3RV29012A from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (NC/NO) allow easy... | |
| The side mounting auxiliary contact unit 83361941115 from LS ELECTRIC is compatible with Size 32 manual motor starters. A screw-type connection and 1 X NO/NC auxiliary contacts allow easy integration... | |
| The SIRIUS circuit breaker 3RV2011-0AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.04 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV2011-0BA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.06 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV2011-0FA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.12 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV2011-1AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.55 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV2011-1HA10 from Siemens size S00 is a compact, current-limiting circuit breaker for load feeders up to 3 kW at AC-3/400 V. Due to a short-circuit protection... | |
| The SIRIUS circuit breaker 3RV2011-1JA10 from Siemens size S00 is a compact, current-limiting circuit breaker for load feeders up to 4 kW at AC-3/400 V. Due to a short-circuit protection... | |
| The SIRIUS circuit breaker 3RV2011-1KA10 from Siemens size S00 is a compact, current-limiting circuit breaker for load feeders up to 5.5 kW at AC-3/400 V. Due to a short-circuit protection... | |
| The SIRIUS circuit breaker 3RV20110CA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.06 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20110DA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.09 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20110EA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.09 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20110GA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.18 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20110HA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.18 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20110JA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.25 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20110KA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.37 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20111BA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.75 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20111CA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.75 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20111DA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 1.1 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20111EA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 1.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20111FA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 1.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20111GA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 2.2 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20114AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 7.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214AA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 7.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214BA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 7.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214CA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 11 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214DA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 11 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214EA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 15 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214FA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 18.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214NA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 15 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV20214PA10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 18.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV23111GC10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 2.2 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV23111HC10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 3 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV23214AC10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 7.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS circuit breaker 3RV23214BC10 from Siemens in size S0 is a compact, current-limiting circuit breaker for load feeders up to 7.5 kW at AC-3/400 V. Due to a short-circuit... | |
| The SIRIUS link module 3RA19211DA00 is used to connect 3RV circuit breakers and 3RT power contactors of size S00 with AC and DC operation. | |
| The SIRIUS link module 3RA29211AA00 is used to connect 3RV circuit breakers of sizes S00 and S0 and 3RT power contactors of size S0 with AC operation. | |
| The SIRIUS link module 3RA29211BA00 is used to connect 3RV circuit breakers of sizes S00 and S0 and 3RT power contactors of size S0 with DC operation. | |
| The transverse auxiliary switch 3RV29011D from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and 1 changeover contact allow easy integration of... | |
| The transverse auxiliary switch 3RV29011E from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (NC/NO) allow easy integration... | |
| The transverse auxiliary switch 3RV29011F from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and 2 NO contacts allow easy integration of... | |
| UL1077 miniature circuit breaker BK63H 1P B10A 6kA 277VAC UL1077 - 0626034863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B15A 6kA 277VAC UL1077 - 0626052363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B16A 6kA 277VAC UL1077 - 0626034963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B1A 6kA 277VAC UL1077 - 0626034363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B20A 6kA 277VAC UL1077 - 0626035063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B25A 6kA 277VAC UL1077 - 0626035163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B2A 6kA 277VAC UL1077 - 0626034463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B30A 6kA 277VAC UL1077 - 0626052463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B32A 6kA 277VAC UL1077 - 0626035263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B3A 6kA 277VAC UL1077 - 0626034563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B40A 6kA 277VAC UL1077 - 0626035363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B4A 6kA 277VAC UL1077 - 0626034663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B50A 6kA 277VAC UL1077 - 0626035463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B5A 6kA 277VAC UL1077 - 0626052163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B63A 6kA 277VAC UL1077 - 0626035563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B6A 6kA 277VAC UL1077 - 0626034763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P B8A 6kA 277VAC UL1077 - 0626052263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B... | |
| UL1077 miniature circuit breaker BK63H 1P C10A 6kA 277VAC UL1077 - 0626052663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C15A 6kA 277VAC UL1077 - 0626052763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C16A 6kA 277VAC UL1077 - 0626036263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C1A 6kA 277VAC UL1077 - 0626035663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C20A 6kA 277VAC UL1077 - 0626036363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C25A 6kA 277VAC UL1077 - 0626036463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C2A 6kA 277VAC UL1077 - 0626035763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C30A 6kA 277VAC UL1077 - 0626052863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C32A 6kA 277VAC UL1077 - 0626036563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C3A 6kA 277VAC UL1077 - 0626035863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C40A 6kA 277VAC UL1077 - 0626036663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C4A 6kA 277VAC UL1077 - 0626035963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C50A 6kA 277VAC UL1077 - 0626036763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C5A 6kA 277VAC UL1077 - 0626052563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C63A 6kA 277VAC UL1077 - 0626036863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C6A 6kA 277VAC UL1077 - 0626036063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 1P C8A 6kA 277VAC UL1077 - 0626052663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, C... | |
| UL1077 miniature circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B15A 6kA 480Y/277VAC UL1077 - 0627058563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B16A 6kA 480Y/277VAC UL1077 - 0627041163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B1A 6kA 480Y/277VAC UL1077 - 0627040563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B20A 6kA 480Y/277VAC UL1077 - 0627041263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B25A 6kA 480Y/277VAC UL1077 - 0627041363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B2A 6kA 480Y/277VAC UL1077 - 0627040663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B30A 6kA 480Y/277VAC UL1077 - 0627058663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B32A 6kA 480Y/277VAC UL1077 - 0627041463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B3A 6kA 480Y/277VAC UL1077 - 0627040763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B40A 6kA 480Y/277VAC UL1077 - 0627041563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B4A 6kA 480Y/277VAC UL1077 - 0627040863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B50A 6kA 480Y/277VAC UL1077 - 0627041663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B5A 6kA 480Y/277VAC UL1077 - 0627058363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B63A 6kA 480Y/277VAC UL1077 - 0627041763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B6A 6kA 480Y/277VAC UL1077 - 0627040963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P B8A 6kA 480Y/277VAC UL1077 - 0627058463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B... | |
| UL1077 miniature circuit breaker BK63H 2P C10A 6kA 480Y/277VAC UL1077 - 0627042363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C15A 6kA 480Y/277VAC UL1077 - 0627058963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C16A 6kA 480Y/277VAC UL1077 - 0627042463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C1A 6kA 480Y/277VAC UL1077 - 0627041863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C20A 6kA 480Y/277VAC UL1077 - 0627042563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C25A 6kA 480Y/277VAC UL1077 - 0627042663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C2A 6kA 480Y/277VAC UL1077 - 0627041963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C30A 6kA 480Y/277VAC UL1077 - 0627059063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C32A 6kA 480Y/277VAC UL1077 - 0627042763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C3A 6kA 480Y/277VAC UL1077 - 0627042063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C40A 6kA 480Y/277VAC UL1077 - 0627042863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C4A 6kA 480Y/277VAC UL1077 - 0627042163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C50A 6kA 480Y/277VAC UL1077 - 0627042963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C5A 6kA 480Y/277VAC UL1077 - 0627058763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C63A 6kA 480Y/277VAC UL1077 - 0627043063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C6A 6kA 480Y/277VAC UL1077 - 0627058763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 2P C8A 6kA 480Y/277VAC UL1077 - 0627058863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P B10A 6kA 480Y/277VAC UL1077 - 0628031163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B15A 6kA 480Y/277VAC UL1077 - 0628048763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B16A 6kA 480Y/277VAC UL1077 - 0628031263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B1A 6kA 480Y/277VAC UL1077 - 0628030663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B20A 6kA 480Y/277VAC UL1077 - 0628031363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B25A 6kA 480Y/277VAC UL1077 - 0628031463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B2A 6kA 480Y/277VAC UL1077 - 0628030763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B30A 6kA 480Y/277VAC UL1077 - 0628048863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B32A 6kA 480Y/277VAC UL1077 - 0628031563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B3A 6kA 480Y/277VAC UL1077 - 0628030863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B40A 6kA 480Y/277VAC UL1077 - 0628031663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B4A 6kA 480Y/277VAC UL1077 - 0628030963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B50A 6kA 480Y/277VAC UL1077 - 0628031763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B5A 6kA 480Y/277VAC UL1077 - 0628048563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B63A 6kA 480Y/277VAC UL1077 - 0628031863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B6A 6kA 480Y/277VAC UL1077 - 0628031063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P B8A 6kA 480Y/277VAC UL1077 - 0628048663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B... | |
| UL1077 miniature circuit breaker BK63H 3P C10A 6kA 480Y/277VAC UL1077 - 0628032463 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C15A 6kA 480Y/277VAC UL1077 - 0628049163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C16A 6kA 480Y/277VAC UL1077 - 0628032563 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C1A 6kA 480Y/277VAC UL1077 - 0628031963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C20A 6kA 480Y/277VAC UL1077 - 0628032663 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C25A 6kA 480Y/277VAC UL1077 - 0628032763 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C2A 6kA 480Y/277VAC UL1077 - 0628032063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C30A 6kA 480Y/277VAC UL1077 - 0628049263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C32A 6kA 480Y/277VAC UL1077 - 0628032863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C3A 6kA 480Y/277VAC UL1077 - 0628032163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C40A 6kA 480Y/277VAC UL1077 - 0628032963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C4A 6kA 480Y/277VAC UL1077 - 0628032263 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C50A 6kA 480Y/277VAC UL1077 - 0628033063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C5A 6kA 480Y/277VAC UL1077 - 0628048963 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C63A 6kA 480Y/277VAC UL1077 - 0628033163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C6A 6kA 480Y/277VAC UL1077 - 0628032363 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL1077 miniature circuit breaker BK63H 3P C8A 6kA 480Y/277VAC UL1077 - 0628049063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B15A 10kA 277VAC UL489 - 0626050263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B16A 10kA 277VAC UL489 - 0626042763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B1A 10kA 277VAC UL489 - 0626042163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B20A 10kA 277VAC UL489 - 0626042863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B25A 10kA 277VAC UL489 - 0626042963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B2A 10kA 277VAC UL489 - 0626042263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B30A 10kA 120/240VAC UL489 - 0626049163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B32A 10kA 120/240VAC UL489 - 0626039163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B3A 10kA 277VAC UL489 - 0626042363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B40A 10kA 120/240VAC UL489 - 0626039263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B4A 10kA 277VAC UL489 - 0626042463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B50A 10kA 120/240VAC UL489 - 0626039363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B50A 10kA 120/240VAC UL489 - 0626039463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B5A 10kA 277VAC UL489 - 0626050063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B6A 10kA 277VAC UL489 - 0626042563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P B8A 10kA 277VAC UL489 - 0626050163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B... | |
| UL489 miniature circuit breaker BK63HU 1P C10A 10kA 277VAC UL489 - 0626043563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C15A 10kA 277VAC UL489 - 0626050563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C16A 10kA 277VAC UL489 - 0626043663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C1A 10kA 277VAC UL489 - 0626043063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C20A 10kA 277VAC UL489 - 0626043763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C25A 10kA 277VAC UL489 - 0626043863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C2A 10kA 277VAC UL489 - 0626043163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C30A 10kA 120/240VAC UL489 - 0626049563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C32A 10kA 120/240VAC UL489 - 0626040463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C3A 10kA 277VAC UL489 - 0626043263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C40A 10kA 120/240VAC UL489 - 0626040563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C4A 10kA 277VAC UL489 - 0626043363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C50A 10kA 120/240VAC UL489 - 0626040663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C5A 10kA 277VAC UL489 - 0626050363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C63A 10kA 120/240VAC UL489 - 0626040763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C6A 10kA 277VAC UL489 - 0626043463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 1P C8A 10kA 277VAC UL489 - 0626050463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, C... | |
| UL489 miniature circuit breaker BK63HU 2P B10A 10kA 480Y/277VAC UL489 - 0627048863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B15A 10kA 480Y/277VAC UL489 - 0627056263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B16A 10kA 480Y/277VAC UL489 - 0627048963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B1A 10kA 480Y/277VAC UL489 - 0627048363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B20A 10kA 480Y/277VAC UL489 - 0627049063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B25A 10kA 480Y/277VAC UL489 - 0627049163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B2A 10kA 480Y/277VAC UL489 - 0627048463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B30A 10kA 240VAC UL489 - 0627055263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B32A 10kA 240VAC UL489 - 0627045363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B3A 10kA 480Y/277VAC UL489 - 0627048563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B40A 10kA 240VAC UL489 - 0627045463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B4A 10kA 480Y/277VAC UL489 - 0627048663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B50A 10kA 240VAC UL489 - 0627045563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B5A 10kA 480Y/277VAC UL489 - 0627056063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B63A 10kA 240VAC UL489 - 0627045663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B6A 10kA 480Y/277VAC UL489 - 0627048763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P B8A 10kA 480Y/277VAC UL489 - 0627056163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B... | |
| UL489 miniature circuit breaker BK63HU 2P C10A 10kA 480Y/277VAC UL489 - 0627049763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C15A 10kA 480Y/277VAC UL489 - 0627056563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C16A 10kA 480Y/277VAC UL489 - 0627049863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C1A 10kA 480Y/277VAC UL489 - 0627049263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C20A 10kA 480Y/277VAC UL489 - 0627049963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C25A 10kA 480Y/277VAC UL489 - 0627050063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C2A 10kA 480Y/277VAC UL489 - 0627049363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C30A 10kA 240VAC UL489 - 0627055663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C32A 10kA 240VAC UL489 - 0627046663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C3A 10kA 480Y/277VAC UL489 - 0627049463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C40A 10kA 240VAC UL489 - 0627046763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C4A 10kA 480Y/277VAC UL489 - 0627049563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C50A 10kA 240VAC UL489 - 0627046863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C5A 10kA 480Y/277VAC UL489 - 0627056363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C63A 10kA 240VAC UL489 - 0627046963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C6A 10kA 480Y/277VAC UL489 - 0627049663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 2P C8A 10kA 480Y/277VAC UL489 - 0627049663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P B10A 10kA 480Y/277VAC UL489 - 0628038963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B15A 10kA 480Y/277VAC UL489 - 0628046663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B16A 10kA 480Y/277VAC UL489 - 0628039063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B1A 10kA 480Y/277VAC UL489 - 0628038463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B20A 10kA 480Y/277VAC UL489 - 0628039163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B25A 10kA 480Y/277VAC UL489 - 0628039263 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B2A 10kA 480Y/277VAC UL489 - 0628038563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B30A 10kA 240VAC UL489 - 0628045563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B32A 10kA 240VAC UL489 - 0628035463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B3A 10kA 480Y/277VAC UL489 - 0628038663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B40A 10kA 240VAC UL489 - 0628035563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B4A 10kA 480Y/277VAC UL489 - 0628038763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B50A 10kA 240VAC UL489 - 0628035663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B5A 10kA 480Y/277VAC UL489 - 0628046463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B63A 10kA 240VAC UL489 - 0628035763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B6A 10kA 480Y/277VAC UL489 - 0628038863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P B8A 10kA 480Y/277VAC UL489 - 0628046563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B... | |
| UL489 miniature circuit breaker BK63HU 3P C10A 10kA 480Y/277VAC UL489 - 0628039863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C15A 10kA 480Y/277VAC UL489 - 0628046963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C16A 10kA 480Y/277VAC UL489 - 0628039963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C1A 10kA 480Y/277VAC UL489 - 0628039363 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C20A 10kA 480Y/277VAC UL489 - 0628040063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C25A 10kA 480Y/277VAC UL489 - 0628040163 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C2A 10kA 480Y/277VAC UL489 - 0628039463 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C30A 10kA 240VAC UL489 - 0628045963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C32A 10kA 240VAC UL489 - 0628036763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C3A 10kA 480Y/277VAC UL489 - 0628039563 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C40A 10kA 240VAC UL489 - 0628036863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C4A 10kA 480Y/277VAC UL489 - 0628039663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C50A 10kA 240VAC UL489 - 0628036963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C5A 10kA 480Y/277VAC UL489 - 0628046763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C63A 10kA 240VAC UL489 - 0628037063 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C6A 10kA 480Y/277VAC UL489 - 0628039763 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... | |
| UL489 miniature circuit breaker BK63HU 3P C8A 10kA 480Y/277VAC UL489 - 0628046863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, C... |