Weidmuller Terminal Blocks - Din Rail, Channel 1521680000

Description
PE TERMINAL, PUSH IN, 2.5 MM, G
Request a Quote Datasheet
Description
PE TERMINAL, PUSH IN, 2.5 MM, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3292-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3292-ND
Terminal Blocks - Din Rail, Channel 281-3292-ND
PE TERMINAL, PUSH IN, 2.5 MM, G

PE TERMINAL, PUSH IN, 2.5 MM, G

Buy Now Datasheet
Terminal block Weidmüller A2C 2.5 PE - 1521680000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2C 2.5 PE - 1521680000
Terminal block Weidmüller A2C 2.5 PE - 1521680000
The Green/yellow feed-through terminal block A2C 2.5 PE-1521680000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 PE-1521680000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 PE-1521680000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A2C 2.5 PE-1521680000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 PE-1521680000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 PE-1521680000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 47AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
47AC3938
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 47AC3938
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:300A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:300A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 03AC4815 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
03AC4815
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 03AC4815
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:300A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:300A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3292-ND 47AC3938
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A2C 2.5 PE - 1521680000 Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In Push-in
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 28 AWG 12 to 26 AWG 28 to 12 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Through terminal block - 2000-3233 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details