Weidmuller DIN Rail Terminal Blocks 1020500000

Description
Weidmüller 1020500000
Request a Quote Datasheet
Description
Weidmüller 1020500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 425241 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
425241
DIN Rail Terminal Blocks 425241
Weidmüller 1020500000

Weidmüller 1020500000

Supplier's Site
WDU 35,FLAT HEAD,WM,BG - 1020500000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDU 35,FLAT HEAD,WM,BG
1020500000
WDU 35,FLAT HEAD,WM,BG 1020500000
WDU 35,FLAT HEAD,WM,BG

WDU 35,FLAT HEAD,WM,BG

Buy Now
Terminal Blocks - Din Rail, Channel - 281-3574-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3574-ND
Terminal Blocks - Din Rail, Channel 281-3574-ND
CONN TERM BLK FEED THRU 2-12 AWG

CONN TERM BLK FEED THRU 2-12 AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 35 - 1020500000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 35 - 1020500000
Terminal block Weidmüller WDU 35 - 1020500000
The beige feed-through terminal block WDU 35-1020500000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a nominal current of 125 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 35-1020500000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 35-1020500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 35-1020500000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a nominal current of 125 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 35-1020500000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 35-1020500000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din, 2 Position, 12-2Awg; No. Of Positions Weidmuller - 51M9282 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2 Position, 12-2Awg; No. Of Positions Weidmuller
51M9282
Terminal Block, Din, 2 Position, 12-2Awg; No. Of Positions Weidmuller 51M9282
TERMINAL BLOCK, DIN, 2 POSITION, 12-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2 POSITION, 12-2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Wdu 35,flat Head,wm,bg Rohs Compliant Weidmuller - 28AC6813 - Newark, An Avnet Company
Chicago, IL, United States
Wdu 35,flat Head,wm,bg Rohs Compliant Weidmuller
28AC6813
Wdu 35,flat Head,wm,bg Rohs Compliant Weidmuller 28AC6813
WDU 35,FLAT HEAD,WM,BG ROHS COMPLIANT: YES

WDU 35,FLAT HEAD,WM,BG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Automation24, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 425241 1020500000 281-3574-ND 51M9282 28AC6813
Product Name DIN Rail Terminal Blocks WDU 35,FLAT HEAD,WM,BG Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 35 - 1020500000 Terminal Block, Din, 2 Position, 12-2Awg; No. Of Positions Weidmuller Wdu 35,flat Head,wm,bg Rohs Compliant Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 2 AWG 2 to 12 AWG 0 to 12 AWG 12 to 2 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 2.50 to 35.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-101-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details