Automation24, Inc. Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
The 50372475 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-100 psi. A 4-20 mA signal is available as output function. The 50372475 pressure transmitter...
The 50372483 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-5000 psi. A 4-20 mA signal is available as output function. The 50372483 pressure transmitter...
The 50398083 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-200 psi. A 4-20 mA signal is available as output function. The 50398083 pressure transmitter...
The 50426397 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-15 psi. A 4-20 mA signal is available as output function. The 50426397 pressure transmitter...
The 50426401 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-25 psi. A 4-20 mA signal is available as output function. The 50426401 pressure transmitter...
The 50426427 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-50 psi. A 4-20 mA signal is available as output function. The 50426427 pressure transmitter...
The 50426460 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-300 psi. A 4-20 mA signal is available as output function. The 50426460 pressure transmitter...
The 50426478 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-500 psi. A 4-20 mA signal is available as output function. The 50426478 pressure transmitter...
The 50426486 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-1000 psi. A 4-20 mA signal is available as output function. The 50426486 pressure transmitter...
The 50426494 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-1500 psi. A 4-20 mA signal is available as output function. The 50426494 pressure transmitter...
The 50426508 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-2000 psi. A 4-20 mA signal is available as output function. The 50426508 pressure transmitter...
The 50426516 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-3000 psi. A 4-20 mA signal is available as output function. The 50426516 pressure transmitter...
The 50426532 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-10000 psi. A 4-20 mA signal is available as output function. The 50426532 pressure transmitter...
The 52811884 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-5 psi. A 4-20 mA signal is available as output function. The 52811884 pressure transmitter...
The 52811886 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-50 inH2O. A 4-20 mA signal is available as output function. The 52811886 pressure transmitter...
The 55830380 type A-10 electronic pressure transmitter from Wika operates in a pressure range from 0-100 inH2O. A 4-20 mA signal is available as output function. The 55830380 pressure transmitter...
The PT-400-L1-100-PSI-G- E19-5-P0-N12-M1-S10- B0 pressure transducer from APG sensors features built-In zero-span adjustment, Class 1 Division 1 Groups C & D protection suitable for explosive environments, burst pressure up to...
The PT-405-L1-100-PSI-S- E60-5-P0-N12-M1-S10- B0 pressure transducer from APG sensors features built-In zero-span adjustment, Class 1 Division 1 Groups C & D protection suitable for explosive environments, burst pressure up to...