Weidmuller Terminal Blocks - Din Rail, Channel 1991780000

Description
SUPPLY TERMINAL, PUSH IN, 6 MM,
Request a Quote Datasheet
Description
SUPPLY TERMINAL, PUSH IN, 6 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1991780000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1991780000-ND
Terminal Blocks - Din Rail, Channel 281-1991780000-ND
SUPPLY TERMINAL, PUSH IN, 6 MM,

SUPPLY TERMINAL, PUSH IN, 6 MM,

Buy Now Datasheet
Terminal block Weidmüller ALO 6 - 1991780000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller ALO 6 - 1991780000
Terminal block Weidmüller ALO 6 - 1991780000
The beige feed-through terminal block ALO 6-1991780000from Weidmüller with wire cross section AWG 22 - 8 and width of 9 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block ALO 6-1991780000 in a small amount of space. The wiring terminal of the feed-through terminal block ALO 6-1991780000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block ALO 6-1991780000from Weidmüller with wire cross section AWG 22 - 8 and width of 9 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block ALO 6-1991780000 in a small amount of space. The wiring terminal of the feed-through terminal block ALO 6-1991780000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1991780000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller ALO 6 - 1991780000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 8 to 22 AWG 8 to 22 AWG
International 0.50 to 6.00 mm2
Voltage Rating 600 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Turret Style Double Row Terminal Blocks - HP-T3048A-3-2P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers