Weidmuller Terminal Blocks - Din Rail, Channel 1552740000

Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1552740000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1552740000-ND
Terminal Blocks - Din Rail, Channel 281-1552740000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Standard Terminal Blocks - 577848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
577848
Standard Terminal Blocks 577848
Weidmüller 1552740000

Weidmüller 1552740000

Supplier's Site
Terminal block Weidmüller A3C 1.5 - 1552740000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 1.5 - 1552740000
Terminal block Weidmüller A3C 1.5 - 1552740000
The beige feed-through terminal block A3C 1.5-1552740000from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 1.5-1552740000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 1.5-1552740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A3C 1.5-1552740000from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 1.5-1552740000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 1.5-1552740000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1552740000-ND 577848
Product Name Terminal Blocks - Din Rail, Channel Standard Terminal Blocks Terminal block Weidmüller A3C 1.5 - 1552740000
Termination Options Push In Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 14 to 26 AWG 14 to 26 AWG 14 to 26 AWG
International 0.50 to 1.50 mm2
Voltage Rating 600 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.223 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Actuator terminal block - 2000-5317/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details