Automation24, Inc. Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| The compact main contactor 3RT20181AK610UA0 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181AK610UA0 from Siemens uses a control... | |
| The compact main contactor 3RT20271AK600UA0 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271AK600UA0 from Siemens uses a control... | |
| The compact power contactor 3RT20151AK61 from Siemens is offered for the performance range up to 3 HPat AC-3/480 V. The SIRIUS power contactor 3RT20151AK61 from Siemens uses a control supply... | |
| The compact power contactor 3RT20161AB01 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20161AB01 from Siemens uses a control... | |
| The compact power contactor 3RT20161AK61 from Siemens is offered for the performance range up to 4 kW at AC-3/400 V. The SIRIUS power contactor 3RT20161AK61 from Siemens uses a control... | |
| The compact power contactor 3RT20171AK61 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171AK61 from Siemens uses a control... | |
| The compact power contactor 3RT20261AK60 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261AK60 from Siemens uses a control... | |
| The main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-K7-S-E - 1345000500 from LS... | |
| The main contactor MC18B-30-11-K7-S-E - 1346000500 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-K7-S-E - 1346000500 from LS... | |
| The main contactor MC22B-30-11-K7-S-E - 1347000500 from LS ELECTRIC is offered for load switching up to 15 HP at AC-3/480 V. The Metasol main contactor MC22B-30-11-K7-S-E - 1347000500 from LS... | |
| The main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-K7-S-E - 1336012900 from LS... | |
| The main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-K7-S-E - 1337012900 from LS... | |
| The main contactor MC9B-30-11-K7-S-E - 1344000500 from LS ELECTRIC is offered for load switching up to 5 HP at AC-3/480 V. The Metasol main contactor MC9B-30-11-K7-S-E - 1344000500 from LS... | |
| The SIRIUS contact 3RH2122-1AK60 from Siemens with its 2 NO and 2 NC contacts and a control voltage of 120 V AC is the ideal contact element for your control... | |
| The SIRIUS contact 3RH21311AK60 from Siemens with its 3 NO and 1 NC contacts and control voltage of 120 V AC is the ideal contact element for your control system. | |
| The SIRIUS contact 3RH21401AK60 from Siemens with 4 NO contacts and a control voltage of 120 V AC 60Hz is the ideal contact element for your control system. Thanks to... | |
| The SIRIUS contact 3RH22441AK60 from Siemens with 4 NO and 4 NC contacts and a control voltage of 120 V AC is the ideal contact element for your control system. | |
| The SIRIUS contactor 3RT20181AK61 from Siemens with 4 NO contacts and a control voltage of 120 V AC 60Hz is the ideal contact element for your control system. Thanks to... | |
| The SIRIUS motor starter 3RM10011AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM10021AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM10071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM12021AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... | |
| The SIRIUS motor starter 3RM12071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... |