Weidmuller DIN Rail Terminal Blocks 1846040000

Description
Weidmüller 1846040000
Request a Quote Datasheet
Description
Weidmüller 1846040000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263224 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263224
DIN Rail Terminal Blocks 8263224
Weidmüller 1846040000

Weidmüller 1846040000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3630-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3630-ND
Terminal Blocks - Din Rail, Channel 281-3630-ND
CONN TERM BLK GROUND 1/0-10AWG

CONN TERM BLK GROUND 1/0-10AWG

Buy Now Datasheet
Terminal block Weidmüller WPE 50N - 1846040000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 50N - 1846040000
Terminal block Weidmüller WPE 50N - 1846040000
The green/yellow feed-through terminal block WPE 50N-1846040000 from Weidmüller with wire cross section AWG 14 - 0 and width of 18.5 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 50N-1846040000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 50N-1846040000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 50N-1846040000 from Weidmüller with wire cross section AWG 14 - 0 and width of 18.5 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 50N-1846040000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 50N-1846040000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263224 281-3630-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WPE 50N - 1846040000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 0 AWG 10 to ? AWG 0 to 14 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-1-03P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Triple-deck terminal block - Through terminal block - 2000-3233 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details