Weidmuller Terminal Blocks - Din Rail, Channel 2051240000

Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2051240000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2051240000-ND
Terminal Blocks - Din Rail, Channel 281-2051240000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 12Awg Rohs Compliant Weidmuller - 92AH6761 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 12Awg Rohs Compliant Weidmuller
92AH6761
Terminal Block, Din Rail, 3Pos, 12Awg Rohs Compliant Weidmuller 92AH6761
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal block Weidmüller A3C 4 - 2051240000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 4 - 2051240000
Terminal block Weidmüller A3C 4 - 2051240000
The beige feed-through terminal block A3C 4-2051240000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 4-2051240000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 4-2051240000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A3C 4-2051240000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 4-2051240000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 4-2051240000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2051240000-ND 92AH6761
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 12Awg Rohs Compliant Weidmuller Terminal block Weidmüller A3C 4 - 2051240000
Termination Options Push In Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 10 to 28 AWG 12 to 26 AWG
International 0.50 to 4.00 mm2
Voltage Rating 600 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers