Weidmuller Terminal Blocks - Din Rail, Channel 1521670000

Description
PE TERMINAL, PUSH IN, 2.5 MM, G
Request a Quote Datasheet
Description
PE TERMINAL, PUSH IN, 2.5 MM, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3257-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3257-ND
Terminal Blocks - Din Rail, Channel 281-3257-ND
PE TERMINAL, PUSH IN, 2.5 MM, G

PE TERMINAL, PUSH IN, 2.5 MM, G

Buy Now Datasheet
Tb, Pe Modular, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller - 47AC3937 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pe Modular, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller
47AC3937
Tb, Pe Modular, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller 47AC3937
TB, PE MODULAR, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TB, PE MODULAR, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller A3C 2.5 PE - 1521670000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 2.5 PE - 1521670000
Terminal block Weidmüller A3C 2.5 PE - 1521670000
The Green/yellow feed-through terminal block A3C 2.5 PE-1521670000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 2.5 PE-1521670000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3C 2.5 PE-1521670000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A3C 2.5 PE-1521670000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 2.5 PE-1521670000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3C 2.5 PE-1521670000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3257-ND 47AC3937
Product Name Terminal Blocks - Din Rail, Channel Tb, Pe Modular, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller A3C 2.5 PE - 1521670000
Termination Options Push In Push-in
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 28 AWG 28 to 12 AWG 12 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG84R8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers