Weidmuller Terminal Blocks - Din Rail, Channel 2428910000

Description
SUPPLY TERMINAL, PUSH IN, 10 MM,
Request a Quote
Description
SUPPLY TERMINAL, PUSH IN, 10 MM,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AAP21 10 LO RD terminal block from Weidmvºller is designed for use in DIN rail applications. It features a PUSH IN connection type, accommodating wire cross sections from 0.5 mm² to 16 mm², with a maximum current rating of 57 A and a voltage rating of 250 V. The terminal block has a compact design with dimensions of 82 mm in height, 12 mm in width, and 53.5 mm in depth. It is constructed from Wemid material and is colored dark beige, with operational elements in red. This product is compliant with RoHS regulations and has various certifications, including UL and ATEX, making it suitable for use in potentially explosive environments. The terminal block operates effectively within a temperature range of -5 °C to 40 °C, with a continuous operating temperature range from -60 °C to 130 °C. It is designed for snap-on mounting on a TS 35 rail and requires an end cover plate. The terminal block is suitable for applications requiring reliable potential distribution and can be tailored to various machine types.

Datasheet Summary
Powered by GS/AI

The AAP21 10 LO RD terminal block from Weidmvºller is designed for use in DIN rail applications. It features a PUSH IN connection type, accommodating wire cross sections from 0.5 mm² to 16 mm², with a maximum current rating of 57 A and a voltage rating of 250 V. The terminal block has a compact design with dimensions of 82 mm in height, 12 mm in width, and 53.5 mm in depth. It is constructed from Wemid material and is colored dark beige, with operational elements in red. This product is compliant with RoHS regulations and has various certifications, including UL and ATEX, making it suitable for use in potentially explosive environments. The terminal block operates effectively within a temperature range of -5 °C to 40 °C, with a continuous operating temperature range from -60 °C to 130 °C. It is designed for snap-on mounting on a TS 35 rail and requires an end cover plate. The terminal block is suitable for applications requiring reliable potential distribution and can be tailored to various machine types.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2428910000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2428910000-ND
Terminal Blocks - Din Rail, Channel 281-2428910000-ND
SUPPLY TERMINAL, PUSH IN, 10 MM,

SUPPLY TERMINAL, PUSH IN, 10 MM,

Buy Now Datasheet
Terminal block Weidmüller AAP21 10 LO RD - 2428910000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP21 10 LO RD - 2428910000
Terminal block Weidmüller AAP21 10 LO RD - 2428910000
The beige distribution terminal block AAP21 10 LO RD-2428910000 from Weidmüller with wire cross section AWG 20 - 6 and width of 12 mm has 1 connection on one level with a nominal current of 57 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP21 10 LO RD-2428910000 in a small amount of space. The wiring terminal of the distribution terminal block AAP21 10 LO RD-2428910000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP21 10 LO RD-2428910000 from Weidmüller with wire cross section AWG 20 - 6 and width of 12 mm has 1 connection on one level with a nominal current of 57 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP21 10 LO RD-2428910000 in a small amount of space. The wiring terminal of the distribution terminal block AAP21 10 LO RD-2428910000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2428910000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AAP21 10 LO RD - 2428910000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Voltage distribution
North American 6 to 20 AWG 6 to 20 AWG
International 0.50 to 10.00 mm2
Voltage Rating 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers