Weidmuller DIN Rail Terminal Blocks 1247420000

Description
Weidmüller 1247420000
Request a Quote Datasheet
Description
Weidmüller 1247420000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860035 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860035
DIN Rail Terminal Blocks 2860035
Weidmüller 1247420000

Weidmüller 1247420000

Supplier's Site
DIN Rail Terminal Blocks - 2860033 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860033
DIN Rail Terminal Blocks 2860033
Weidmüller 1247420000

Weidmüller 1247420000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3185-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3185-ND
Terminal Blocks - Din Rail, Channel 281-3185-ND
CONN TERM BLK DISCONN 12-30AWG

CONN TERM BLK DISCONN 12-30AWG

Buy Now Datasheet
Terminal block Weidmüller WDK 2.5/TR-DU-PE - 1247420000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 2.5/TR-DU-PE - 1247420000
Terminal block Weidmüller WDK 2.5/TR-DU-PE - 1247420000
The beige test-disconnect terminal block WDK 2.5/TR-DU-PE-1247420 000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 5 connections on 3 levels with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5/TR-DU-PE-1247420 000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WDK 2.5/TR-DU-PE-1247420 000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block WDK 2.5/TR-DU-PE-1247420000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 5 connections on 3 levels with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5/TR-DU-PE-1247420000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WDK 2.5/TR-DU-PE-1247420000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 6Pos; No. Of Positions Weidmuller - 44T5781 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos; No. Of Positions Weidmuller
44T5781
Terminal Block, Din Rail, 6Pos; No. Of Positions Weidmuller 44T5781
TERMINAL BLOCK, DIN RAIL, 6POS; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:690V; No. of Levels:3 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:690V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860035 281-3185-ND 44T5781
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDK 2.5/TR-DU-PE - 1247420000 Terminal Block, Din Rail, 6Pos; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant EAC
North American 12 to 30 AWG
International 0.50 to 4.00 mm2
Voltage Rating 300 volts 690 volts 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CSFXX092 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers