Automation24, Inc. Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
| Product Name | Notes |
|---|---|
| The PanelPilot SGD 21-B from Lascar is an affordable, extremely efficient single-channel voltmeter, with an elegant monochrome E-Paper dot matrix display that can be read in sunlight. The display works... | |
| The PanelPilot SGD 24-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows... | |
| The PanelPilot SGD 24-M420 from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface for a 4-20 mA input. With the... | |
| The PanelPilot SGD 28-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows... | |
| The PanelPilot SGD 28-M420 from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface for a 4-20 mA input. With the... | |
| The PanelPilot SGD 35-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows... | |
| The PanelPilot SGD 35-M420 from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface For 2 x 4-20 mA inputs. With... | |
| The PanelPilot SGD 43-A TFT touch color display from Lascar is the first device in its series to feature a PanelPilotACE-compat ible display and control panel measuring devices. The flat... | |
| The PanelPilot SGD 43-A-DK+ from Lascar is a PanelPilotACE development kit. The kit includes a PanelPilotACE display, a USB cable and a development module, which offers connections to all of... | |
| The PanelPilot SGD 70-A from Lascar is a display and control panel measuring device compatible with PanelPilotACE. The flat display has a capacitive touchscreen and a double processor with embedded... | |
| The PanelPilot SGD 70-A-DK+ from Lascar is a PanelPilotACE development kit. The kit includes a 7" PanelPilotACE display, a USB cable and a development module, which offers connections to all... |