Weidmüller Interface GmbH & Co. KG Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller 1991830000

Description
TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller - 92AH6722 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller
92AH6722
Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller 92AH6722
TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal block Weidmüller A3C 6 BL - 1991830000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 6 BL - 1991830000
Terminal block Weidmüller A3C 6 BL - 1991830000
The blue feed-through terminal block A3C 6 BL-1991830000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 6 BL-1991830000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 6 BL-1991830000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block A3C 6 BL-1991830000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 6 BL-1991830000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 6 BL-1991830000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 92AH6722
Product Name Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller Terminal block Weidmüller A3C 6 BL - 1991830000
Termination Options Push-in
Approvals cRUus
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through; Feed-through terminal block
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATC-380-5-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers