PE TERMINAL, PUSH IN, 2.5 MM, G
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:300A; Rated Voltage:800V; No. of Levels:1; RoHS Compliant: Yes
The Green/yellow feed-through terminal block A4C 2.5 PE-1521540000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 2.5 PE-1521540000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 2.5 PE-1521540000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3256-ND | 1448997 | 47AC3936 | |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller | Terminal block Weidmüller A4C 2.5 PE - 1521540000 |
| Termination Options | Push In | Push in | Push-in | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 12 to 28 AWG | 12 AWG | 28 to 12 AWG | 12 to 26 AWG |
| International | 0.50 to 2.50 mm2 |