Automation24, Inc. Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| BOP (Basic Operator Panel) Siemens SINAMICS V20 - 6SL32550VA002AA1 | |
| BOP interface Siemens SINAMICS V20 6SL32550VA004BA1 | |
| Brake module Siemens SINAMICS 6SL32012AD208VA0 | |
| Parameter loader Siemens SINAMICS V20 6SL32550VE000UA1 | |
| RS-485 BUS connection 6SL32550VC000HA0 from Siemens for the V20 series variable frequency drives. | |
| The 1-phase basic SINAMICS V20 6SL32105BB137UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 1-phase basic SINAMICS V20 6SL32105BB155UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 1-phase basic SINAMICS V20 6SL32105BB175UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 1-phase basic SINAMICS V20 6SL32105BB211UV0 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 1-phase basic SINAMICS V20 6SL32105BB215UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE175UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE211UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE215UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE222UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE240UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE255UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE275UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| The 3-phase basic SINAMICS V20 6SL32105BE311UV0 variable frequency drive from Siemens with a mains voltage of 380- 480 V AC is suitable for industrial standard applications and is very versatile. | |
| The 3-phase basic SINAMICS V20 6SL32105BE315UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It... | |
| Web server module Siemens SINAMICS V20 - 6SL32550VA005AA0 |