Weidmuller DIN Rail Terminal Blocks 1820840000

Description
Weidmüller 1820840000
Request a Quote Datasheet
Description
Weidmüller 1820840000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263145 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263145
DIN Rail Terminal Blocks 8263145
Weidmüller 1820840000

Weidmüller 1820840000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3612-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3612-ND
Terminal Blocks - Din Rail, Channel 281-3612-ND
CONN TERM BLK FEED THR 1/0-10AWG

CONN TERM BLK FEED THR 1/0-10AWG

Buy Now Datasheet
Terminal Block, Fuse, 2 Position, 8-0Awg; No. Of Positions Weidmuller - 62K0017 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 8-0Awg; No. Of Positions Weidmuller
62K0017
Terminal Block, Fuse, 2 Position, 8-0Awg; No. Of Positions Weidmuller 62K0017
TERMINAL BLOCK, FUSE, 2 POSITION, 8-0AWG; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 8-0AWG; No. of Positions:2Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WDU 50N - 1820840000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 50N - 1820840000
Terminal block Weidmüller WDU 50N - 1820840000
The beige feed-through terminal block WDU 50N-1820840000 from Weidmüller with wire cross section AWG 8 - 0 and width of 18.5 mm has 2 connections on one level with a nominal current of 150 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 50N-1820840000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 50N-1820840000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 50N-1820840000 from Weidmüller with wire cross section AWG 8 - 0 and width of 18.5 mm has 2 connections on one level with a nominal current of 150 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 50N-1820840000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 50N-1820840000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263145 281-3612-ND 62K0017
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 2 Position, 8-0Awg; No. Of Positions Weidmuller Terminal block Weidmüller WDU 50N - 1820840000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 0 AWG 10 to ? AWG 10 to 0 AWG 0 to 8 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 10.00 to 70.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - PSBXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk - 1492-J16ND - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through; Knife Switch Disconnect or Switch Block
View Details