Weidmuller Terminal Blocks - Din Rail, Channel 1041920000

Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1497-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1497-ND
Terminal Blocks - Din Rail, Channel 281-1497-ND
CONN TERM BLK GROUND 10-26AWG

CONN TERM BLK GROUND 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3830090 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3830090
DIN Rail Terminal Blocks 3830090
Weidmüller 1041920000

Weidmüller 1041920000

Supplier's Site
Terminal block Weidmüller WDK 4N PE - 1041920000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 4N PE - 1041920000
Terminal block Weidmüller WDK 4N PE - 1041920000
The green feed-through terminal block WDK 4N PE-1041920000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 4N PE-1041920000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 4N PE-1041920000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green feed-through terminal block WDK 4N PE-1041920000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 4N PE-1041920000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 4N PE-1041920000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller - 34C6810 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller
34C6810
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller 34C6810
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; Colour:Beige RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; Colour:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1497-ND 3830090 34C6810
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WDK 4N PE - 1041920000 Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Dual Level Bridged Single Feed Through; Dual level; Feed-through terminal block
North American 10 to 26 AWG 10 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CCFXX005 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details