Automation24, Inc. Datasheets for Mechanical Safety Interlock Switches
Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| Hygienic RFID solenoid interlock AZM300Z-ST-1P2P - 103001435 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM300Z-ST-1P2P - 103001435... | |
| Hygienic RFID solenoid interlock AZM300Z-ST-1P2P-A - 103001450 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM300Z-ST-1P2P-A - 103001450... | |
| Magnetic safety sensor BNS 36-11Z-R - 101193120 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for... | |
| Magnetic safety sensor BNS260-02Z-R - 101184369 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-02Z-ST-L - 101184377 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-02Z-ST-R - 101184361 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-02ZG-ST-L - 101184381 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-02ZG-ST-R - 101184365 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-11Z-L - 101184387 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-11Z-R - 101184371 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-11Z-ST-L - 101184379 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS260-11Z-ST-R - 101184363 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-02Z-ST-L - 101193156 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-02Z-ST-R - 101189905 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11/01Z-L - 101193176 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11/01Z-R - 101190042 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11Z-L - 101193125 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11Z-ST-R - 101193154 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11ZG-L - 101193141 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11ZG-R - 101193143 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11ZG-ST-L - 101190048 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| Magnetic safety sensor BNS36-11ZG-ST-R - 101193158 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult... | |
| RFID safety sensor RSS36-D-ST - 101213954 from Schmersal makes it easy to mount a safeguard for most any safety door application. The standard coded RFID sensing technology avoids the need... | |
| RFID solenoid interlock AZM201Z-ST2-T-1P2PW - 103013909 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM201Z-ST2-T-1P2PW - 103013909 is... | |
| RFID solenoid interlock AZM201Z-ST2-T-1P2PW- A - 103016753 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM201Z-ST2-T-1P2PW- A -... | |
| S900-SH is a shackle for the assembly and commissioning of rope pull applications | |
| Safety actuator AZ/AZM201-B30-LTAG1P 1 - 103013498 provides a comfortable, ergonomic style handle, as well as emergency exit handle to be used in conjunction with AZ/AZM201 type solenoid interlocks. The AZ/AZM201-B30-LTAG1P... | |
| Safety actuator AZ15/16-B2 - 101095558 from Schmersal is a flexible actuator and is compatible with AZ 15 and AZ 16 safety switches. For use with small actuating radius applications (Minumum... | |
| Safety actuator AZ15/16-B3 - 101095550 from Schmersal is an angled flexible actuator and is compatible with AZ 15 and AZ 16 safety switches. For use with small actuating radius applications... | |
| Safety actuator AZ15/16-B6 - 101137434 from Schmersal is an angled flexible actuator and is compatible with AZ 15 and AZ 16 safety switches. For use with small actuating radius applications... | |
| Safety actuator AZ17-B6 - 101126060 from Schmersal is a 0° or 90° angled actuator and is compatible with AZ 17 safety switches. | |
| Safety actuator AZ17/170-B1 - 101122893 from Schmersal is a straight actuator and is compatible with AZ 17 safety switches. | |
| Safety actuator AZ17/170-B5 - 101122895 from Schmersal is a 90° angled actuator and is compatible with AZ 17 safety switches. | |
| Safety actuator AZM 161-B1E - 101144416 from Schmersal is a straight actuator and is compatible with AZM 161 safety switches. | |
| Safety actuator AZM161-B1 - 101145117 from Schmersal is a straight actuator and is compatible with AZM 161 safety switches. | |
| Safety actuator AZM161-B1 - 101145117 from Schmersal is a straight, flexible actuator and is compatible with AZM 161 safety switches/ Suitable for hinged applications with smaller actuating radius. | |
| Safety actuator Schmersal AZ/AZM300-B1 - 101218025 from Schmersal is a straight, rigid actuator and is compatible with AZ/AZM 300 safety switches/solenoid actuators Suitable for sliding door applications. | |
| Safety switch AZ16-03ZVRK - 101154221 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 3 normally closed contacts. The AZ16-03ZVRK - 101154221 provides... | |
| Safety switch AZ16-12ZVRK - 101154221 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 1 normally open and 2 normally closed contacts. The... | |
| Solenoid AZM161SK-12/12RKA-02 4 - 101166285 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 4 normally open and 4 normally closed contacts. The... | |
| Solenoid interlock AZM161SK-12/12RK-024 - 101164207 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 4 normally open and 4 normally closed contacts. The... | |
| The TESF/U - 101182694 hinge safety switch is ideal for applications where door position needs to be monitored. The TESF/U - 101182694 offers 2 normally open and 2 normally closed... | |
| The TESZ1102 - 101028407 hinge safety switch is ideal for applications where door position needs to be monitored. The TESZ1102 - 101028407 offers 2 normally closed safety contacts, as well... | |
| ZQ700-11 - 101192476 from Schmersal is a rope pull switch for emergency stopping and guarding of large machinery. The ZQ700-11 - 101192476 offers both pull and break detection with 1... | |
| ZQ900-02 -101186146 from Schmersal is a rope pull switch for emergency stopping and guarding of large machinery. The ZQ900-02 -101186146 offers both pull and break detection with 2 normally closed... | |
| ZQ900-11 - 101184327 from Schmersal is a rope pull switch for emergency stopping and guarding of large machinery. The ZQ900-11 - 101184327 offers both pull and break detection with 1... | |
| ZQ900-11-N - 101184474 from Schmersal is a rope pull switch for emergency stopping and guarding of large machinery. The ZQ900-11-N - 101184474 offers both pull and break detection with 1... | |
| ZQ900-13-N - 101184476 from Schmersal is a rope pull switch for emergency stopping and guarding of large machinery. The ZQ900-13-N - 101184476 offers both pull and break detection with 1... | |
| ZQ900-22 - 101184329 from Schmersal is a rope pull switch for emergency stopping and guarding of large machinery. The ZQ900-22 - 101184329 offers both pull and break detection with 2... |