Weidmuller Terminal Blocks - Din Rail, Channel 1024600000

Description
CONN TERM BLK FEED THRU 2/0-6AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2/0-6AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3614-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3614-ND
Terminal Blocks - Din Rail, Channel 281-3614-ND
CONN TERM BLK FEED THRU 2/0-6AWG

CONN TERM BLK FEED THRU 2/0-6AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 4895436 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4895436
DIN Rail Terminal Blocks 4895436
Weidmüller 1024600000

Weidmüller 1024600000

Supplier's Site
Terminal block Weidmüller WDU 70/95 - 1024600000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 70/95 - 1024600000
Terminal block Weidmüller WDU 70/95 - 1024600000
The beige feed-through terminal block WDU 70/95-1024600000 from Weidmüller with wire cross section AWG 6 - 2/0 and width of 27 mm has 2 connections on one level with a nominal current of 232 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 70/95-1024600000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 70/95-1024600000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 70/95-1024600000 from Weidmüller with wire cross section AWG 6 - 2/0 and width of 27 mm has 2 connections on one level with a nominal current of 232 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 70/95-1024600000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 70/95-1024600000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3614-ND 4895436
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WDU 70/95 - 1024600000
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 6 AWG 0 AWG 0 to 6 AWG
International 16.00 to 120.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HB-954-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Through terminal block - 2001-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers