CONN TERM BLK FEED THRU 6-16 AWG
The blue feed-through terminal block WDU 10 BL-1020380000 from Weidmüller with wire cross section AWG 16 - 6 and width of 9.9 mm has 2 connections on one level with a nominal current of 57 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 10 BL-1020380000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 10 BL-1020380000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
DIN RAIL TERMINAL BLOCK, 2POS, 6AWG; No. of Positions:2Positions
| DigiKey | Heilind Electronics, Inc. | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3613-ND | 1020380000 | 10B5219 | |
| Product Name | Terminal Blocks - Din Rail, Channel | WDU 10,WM,BU | Terminal block Weidmüller WDU 10 BL - 1020380000 | Din Rail Terminal Block, 2Pos, 6Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp | Screw Clamp; Screw terminals | ||
| Approvals | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 6 to 16 AWG | 6 to 16 AWG | 16 to 6 AWG | |
| International | 1.50 to 16.00 mm2 |