Automation24, Inc. Datasheets for Protective Relays and Monitoring Relays
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more
| Product Name | Notes |
|---|---|
| The 3Ø- Voltage protection relay 600VPR-170/290-CU from Selec has an operating range of 170/290V [600VPR-170/290V] with an adjustable trip delay time from 0.2 to 10 seconds. The voltage protection relay... | |
| The 3Ø-digital voltage protection relay 900VPR-2-280/520V-CU from Selec with operating voltage 280-520V AC(L-L), 160-300V AC(L-N) with an adjustable trip delay time from 0 to 99.9 seconds. The voltage protection relay... | |
| The electronic overload relay 3RB31134PB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 1-4 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31134SB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 3-12 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31134TB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 4-16 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234NB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 0.32-1.25 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234PB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 1-4 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234QB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 6-25 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234RB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 0.1-0.4 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234SB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 3-12 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234VB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 10-40 A, the variety of types can be considerably reduced... | |
| The thermal overload relay 3RU2116-1GB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 4.5-6.3 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU2116-1JB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 7-10 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21160AB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.11-0.16 A, the SIRIUS overload relay 3RU21160AB0... | |
| The thermal overload relay 3RU21160BB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.14-0.2 A, the SIRIUS overload relay 3RU21160BB0... | |
| The thermal overload relay 3RU21160CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.18-0.25 A, the SIRIUS overload relay 3RU21160CB0... | |
| The thermal overload relay 3RU21160EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.28-0.4 A, the SIRIUS overload relay 3RU21160EB0... | |
| The thermal overload relay 3RU21160FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.35...0.5 A, the SIRIUS overload relay 3RU21160FB0... | |
| The thermal overload relay 3RU21160GB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.45-0.63 A, the SIRIUS overload relay 3RU21160GB0... | |
| The thermal overload relay 3RU21160HB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.55-0.8 A, the SIRIUS overload relay 3RU21160HB0... | |
| The thermal overload relay 3RU21160JB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.70-1 A, the SIRIUS overload relay 3RU21160JB0... | |
| The thermal overload relay 3RU21160KB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.9-1.25 A, the SIRIUS overload relay 3RU21160KB0... | |
| The thermal overload relay 3RU21161AB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 1.1-1.6 A, the SIRIUS overload relay 3RU21161AB0... | |
| The thermal overload relay 3RU21161BB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 1.4-2 A, the SIRIUS overload relay 3RU21161BB0... | |
| The thermal overload relay 3RU21161CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 1.8-2.5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161DB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 2.2-3.2 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 2.8-4 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 3.5-5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161KB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 9-12.5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21164AB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU21164AB0... | |
| The thermal overload relay 3RU21261CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 1.8-2.5 A, the SIRIUS overload relay 3RU21261CB0... | |
| The thermal overload relay 3RU21261DB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 2.2-3.2 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 2.8-4 A, the SIRIUS overload relay 3RU21261EB0... | |
| The thermal overload relay 3RU21261FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 3.5-5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261GB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 4.5-6.3 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261HB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 5.5-8 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261JB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 7-10 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261KB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 9-12.5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264BB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 14-20 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 17-22 A, the SIRIUS overload relay 3RU21264CB0... | |
| The thermal overload relay 3RU21264DB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 20-25 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 27-32 A, the SIRIUS overload relay 3RU21264EB0... | |
| The thermal overload relay 3RU21264FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 34-40 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264NB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 23-28 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264PB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 30-36 A, the SIRIUS overload relay... | |
| The thermal overload relay MT-32 0.14A 3K SCREW EXP - 1298000100 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.21A 3K SCREW EXP - 1298000200 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.33A 3K SCREW EXP - 1298000300 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.52A 3K SCREW EXP - 1298000400 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.82A 3K SCREW EXP - 1298000500 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 1.3A 3K SCREW EXP - 1298000600 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 11A 3K SCREW EXP - 1298001300 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 15A 3K SCREW EXP - 1298001400 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 19A 3K SCREW EXP - 1298001500 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 2.1A 3K SCREW EXP - 1298000700 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 21.5A 3K SCREW EXP - 1298001600 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 27A 3K SCREW EXP - 1298001700 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 3.3A 3K SCREW EXP - 1298000800 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 34A 3K SCREW EXP - 1298002000 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 5A 3K SCREW EXP - 1298000900 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 6.5A 3K SCREW EXP - 1298001000 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 7.5A 3K SCREW EXP - 1298001100 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 8.5A 3K SCREW EXP - 1298001200 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| Thermal overload relay 3RU2116-1HB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 5.5-8 A, the SIRIUS overload relay 3RU2116-1HB0... | |
| Thermal overload relay 3RU2126-4AB0 from Siemens is used for current-dependent overload protection in main circuits. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU2126-4AB0 provides optimum... |