Automation24, Inc. Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| The CamBoard pico monstar is a high-end 3D camera development kit based on pmd Time-of-Flight (ToF) technology. It features a wide Field of View (FoV) of 100° x 85° degrees,... | |
| The Flexx2 is a 3D camera development kit based on pmd Time-of-Flight (ToF) technology. It is a slim external USB device, about the size of a pack of gum, for... | |
| The Flexx2 OEM module is a 3D camera module without casing based on pmd Time-of-Flight (ToF) technology. It is a slim USB device, about the size of a pack of... |