FEED-THROUGH TERMINAL, PUSH IN,
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
The beige feed-through terminal block A2C 6-1992110000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 6-1992110000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 6-1992110000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3275-ND | 1448953 | 47AC3960 | |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller | Terminal block Weidmüller A2C 6 - 1992110000 |
| Termination Options | Push In | Push in | Push-in | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 8 to 22 AWG | 8 AWG | 22 to 8 AWG | 8 to 22 AWG |
| International | 0.50 to 6.00 mm2 |