Automation24, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Ribbon cable 3SU19000KP800AA0 from Siemens is intended for connection of IDC control and LED modules of the SIRIUS ACT pushbutton and signalling line. 3SU19000KP800AA0 is 10 meters in length, has... | |
| Ribbon cable 3SU19000KQ800AA0 from Siemens is intended for connection of IDC control and LED modules of the SIRIUS ACT pushbutton and signalling line. 3SU19000KQ800AA0 is 5 meters in length, has... | |
| The NITE-RF16-1100 - 111800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RF5-1100 - 111400 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RF8-1100 - 111600 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RS5-1100 - 211400 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and... | |
| The NITE-RS8-1100 - 211600 unmanaged Ethernet switch from TERZ Industrial Electronics reliablynetworks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can... | |
| The SIRIUS ACT 3SU14001LK101AA1 PROFINET interface module from Siemens allows for connection of up to 20 control and LED modules through use of ribbon cable, effectively reducing wiring costs and... | |
| The SIRIUS ACT 3SU14001LK103AA1 PROFINET interface module from Siemens allows for connection of up to 20 control and LED modules through use of ribbon cable, effectively reducing wiring costs and... | |
| The SIRIUS ACT 3SU14001MA101BA1 command module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, and ability to daisy chain modules with... | |
| The SIRIUS ACT 3SU14011MC201CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with red LED, and... | |
| The SIRIUS ACT 3SU14011MC301CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with yellow LED, and... | |
| The SIRIUS ACT 3SU14011MC401CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with green LED, and... | |
| The SIRIUS ACT 3SU14011MC501CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with blue LED, and... | |
| The SIRIUS ACT 3SU14011MC601CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with amber LED, and... | |
| The SIRIUS ACT 3SU14011MC601CA1 command and LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With 2 contacts in one module, along with white LED, and... | |
| The SIRIUS ACT 3SU14011ME001DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With amber LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME201DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With red LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME301DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With yellow LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME401DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With green LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME501DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With bue LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| The SIRIUS ACT 3SU14011ME601DA1 LED module is intended for use with SIRIUS ACT pushbuttons and signalling devices. With white LED, and ability to daisy chain modules with 7-pole ribbon cable... | |
| Unmanaged Gigabit Industrial Ethernet Switch SCALANCE XB004G - 6GK50041GL101AB2 provides excellent reliability and communication speeds. Even with 10/100/1000 Mbit/s transfer rates, the 6GK50041GL101AB2 Ethernet Switch is able to provide the... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB004 - 6GK50041BD001AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50041BD001AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB004-1G - 6GK50080GA101AB2 provides excellent reliability and communication speeds. Even with 10/100/1000 Mbit/s transfer rates, the 6GK50080GA101AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB005 - 6GK50050BA001AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50050BA001AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Ethernet Switch SCALANCE XB008 - 6GK50080BA101AB2 provides excellent reliability and communication speeds. Even with 10/100 Mbit/s transfer rates, the 6GK50080BA101AB2 Ethernet Switch is able to provide the rugged... | |
| Unmanaged Industrial Gigabit Ethernet Switch SCALANCE XB005G - 6GK50050GA101AB2 provides excellent reliability and communication speeds. Even with 10/100/1000 Mbit/s transfer rates, the 6GK50050GA101AB2 Ethernet Switch is able to provide the... | |
| With Weidmüller Ethernet switch IE-SW-BL05-4GT-1GS - 2435400000, receive your data reliably with Gigabit Ethernet ports. 4 RJ45 data ports with 10/100/1000 MBit/s data, and 1 * combo-port (10/100/1000BaseT(X) or 100/1000BaseSFP),... | |
| With Weidmüller Ethernet switch IE-SW-BL05-4GT-1GS - 2435400000, receive your data reliably with Gigabit Ethernet ports. 4 RJ45 Power over Ethernet (PoE+) data ports with 10/100/1000 MBit/s data, and 1 *... | |
| With Weidmüller ethernet switch IE-SW-BL05-4TX-1SC - 1240890000, receive your data reliably with Fast Ethernet ports. 4 RJ45 data ports with 10/100 MBit/s data, and 1 SC multi mode fiber port... | |
| With Weidmüller ethernet switch IE-SW-BL05-5TX - 1240840000, receive your data reliably with Fast Ethernet ports. 5 RJ45 data ports allow for connection of multiple data sources, all qith 10/100 MBit/s... | |
| With Weidmüller ethernet switch IE-SW-BL06-2TX-4POE - 1241380000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s... | |
| With Weidmüller ethernet switch IE-SW-BL08-6TX-2SC - 1240910000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports with 10/100 MBit/s data, and 2 SC multi mode fiber ports... | |
| With Weidmüller Ethernet switch IE-SW-BL08-8TX - 1240900000, receive your data reliably with Fast Ethernet ports. 8 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s... | |
| With Weidmüller Ethernet switch IE-SW-VL08-8GT - 1241270000, receive your data reliably with Gigabit Ethernet ports. 8 RJ45 data ports allow for connection of multiple data sources, all with 10/100/1000 MBit/s... | |
| With Weidmüller Ethernet switch IE-SW-VL16-16TX - 1241000000, receive your data reliably with Fast Ethernet ports. 16 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s... |