Weidmuller DIN Rail Terminal Blocks 1552820000

Description
Weidmüller 1552820000
Request a Quote Datasheet
Description
Weidmüller 1552820000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448723 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448723
DIN Rail Terminal Blocks 1448723
Weidmüller 1552820000

Weidmüller 1552820000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1552820000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1552820000-ND
Terminal Blocks - Din Rail, Channel 281-1552820000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Terminal block Weidmüller A2C 1.5 BL - 1552820000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2C 1.5 BL - 1552820000
Terminal block Weidmüller A2C 1.5 BL - 1552820000
The blue feed-through terminal block AA2C 1.5 BL-1552820000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AA2C 1.5 BL-1552820000 in a small amount of space. The wiring terminal of the feed-through terminal blockAA2C 1.5 BL-1552820000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block AA2C 1.5 BL-1552820000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AA2C 1.5 BL-1552820000 in a small amount of space. The wiring terminal of the feed-through terminal blockAA2C 1.5 BL-1552820000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448723 281-1552820000-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A2C 1.5 BL - 1552820000
Termination Options Push in Push In Push-in
Approvals RoHS Compliant cRUus
North American 14 AWG 14 to 26 AWG 14 to 26 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 0.50 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Turret Term Board - 15076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details