Weidmuller Terminal Blocks - Din Rail, Channel 1991850000

Description
PE TERMINAL, PUSH IN, 6 MM, 800
Request a Quote Datasheet
Description
PE TERMINAL, PUSH IN, 6 MM, 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1991850000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1991850000-ND
Terminal Blocks - Din Rail, Channel 281-1991850000-ND
PE TERMINAL, PUSH IN, 6 MM, 800

PE TERMINAL, PUSH IN, 6 MM, 800

Buy Now Datasheet
Pe Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller - 92AH6723 - Newark, An Avnet Company
Chicago, IL, United States
Pe Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller
92AH6723
Pe Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller 92AH6723
PE TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES

PE TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal block Weidmüller A3C 6 PE - 1991850000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 6 PE - 1991850000
Terminal block Weidmüller A3C 6 PE - 1991850000
The Green/yellow feed-through terminal block A3C 6 PE-1991850000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 6 PE-1991850000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3C 6 PE-1991850000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A3C 6 PE-1991850000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 6 PE-1991850000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3C 6 PE-1991850000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1991850000-ND 92AH6723
Product Name Terminal Blocks - Din Rail, Channel Pe Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller Terminal block Weidmüller A3C 6 PE - 1991850000
Termination Options Push In Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 8 to 22 AWG 8 to 22 AWG
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details