Automation24, Inc. Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| Angled needle nose plier 31 21 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and a precision angled tip to reach tight spaces. | |
| Angled side cutting snipe nose plier 26 21 200 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, side cutting capabilities, and an angled tip... | |
| Lineman's plier 09 12 240 from KNIPEX Tools has the capability to cut wires up to 1/8 in. (3 mm) in diameter, as well as provide a firm grip on... | |
| Mini pliers wrench 86 03 125 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and... | |
| Mini pliers wrench 86 03 150 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and... | |
| Mini pliers wrench 86 03 180 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and... | |
| Needle nose plier 31 11 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and a precision tip to reach tight spaces. Needle nose... | |
| Pliers wrench 86 03 300 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and the... | |
| Pliers wrench 86 05 250 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and the... | |
| Pliers wrench kit 00 20 06 US2 from KNIPEX Tools provides a versatile assortment of pliers wrench sizes1 1/2 in. (40 mm), 2 in. (52 mm), and 2 1/2 in. | |
| Side cutting long nose plier 25 02 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and cutting capabilities. Long nose plier 25 02... | |
| Side cutting snipe nose plier 26 11 200 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and side cutting capabilities. Snipe nose plier 26... | |
| Side cutting snipe nose plier 26 12 200 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and side cutting capabilities. Snipe nose plier 26... | |
| The VDE-insulated long-nose pliers FRZ S 200 - 9046380000 from Weidmüller have a hardened cutting edge (approx. 60 HRC) with a cutting capacity of max. 1.8 mm. The long-nose pliers... | |
| Tool kit 00 20 08 US2 from KNIPEX Tools provides a versatile assortment of pliers, perfect for the electrical and insustrial automation fields. 00 20 08 US2 includes 1 8... | |
| VDE side cutting snipe nose plier 26 18 200 SBA from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and side cutting capabilities. Snipe nose... |