Weidmuller DIN Rail Terminal Blocks 2429850000

Description
Weidmüller 2429850000
Request a Quote Datasheet
Description
Weidmüller 2429850000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860085 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860085
DIN Rail Terminal Blocks 2860085
Weidmüller 2429850000

Weidmüller 2429850000

Supplier's Site
DIN Rail Terminal Blocks - 2860086 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860086
DIN Rail Terminal Blocks 2860086
Weidmüller 2429850000

Weidmüller 2429850000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-2429850000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2429850000-ND
Terminal Blocks - Din Rail, Channel 281-2429850000-ND
TEST-DISCONNECT TERMINAL, PUSH I

TEST-DISCONNECT TERMINAL, PUSH I

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 44AC3494 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
44AC3494
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 44AC3494
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; ProductRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:500V; No. of Levels:1; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller ADT 4 2C - 2429850000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller ADT 4 2C - 2429850000
Terminal block Weidmüller ADT 4 2C - 2429850000
The beige test-disconnect terminal block ADT 4 2C-2429850000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 4 2C-2429850000in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 4 2C-2429850000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block ADT 4 2C-2429850000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the test-disconnect terminal block and the push-in connection enable easy wiring of the terminal block ADT 4 2C-2429850000in a small amount of space. The wiring terminal of the test-disconnect terminal block ADT 4 2C-2429850000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860085 281-2429850000-ND 44AC3494
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller ADT 4 2C - 2429850000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 10 to 26 AWG 26 to 12 AWG 12 to 26 AWG
International 0.50 to 4.00 mm2
Voltage Rating 600 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-09A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Double Turret Terminal Board - 15441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details