Weidmuller DIN Rail Terminal Blocks 1905140000

Description
Weidmüller 1905140000
Request a Quote Datasheet
Description
Weidmüller 1905140000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263111 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263111
DIN Rail Terminal Blocks 8263111
Weidmüller 1905140000

Weidmüller 1905140000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3601-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3601-ND
Terminal Blocks - Din Rail, Channel 281-3601-ND
CONN TERM BLK FEED THRU 10-30AWG

CONN TERM BLK FEED THRU 10-30AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 4/ZR - 1905140000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 4/ZR - 1905140000
Terminal block Weidmüller WDU 4/ZR - 1905140000
The beige feed-through terminal block WDU 4/ZR-1905140000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 3 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4/ZR-1905140000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4/ZR-1905140000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 4/ZR-1905140000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 3 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 4/ZR-1905140000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 4/ZR-1905140000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Fuse, 3 Position, 26-10Awg; No. Of Positions Weidmuller - 21M2798 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 3 Position, 26-10Awg; No. Of Positions Weidmuller
21M2798
Terminal Block, Fuse, 3 Position, 26-10Awg; No. Of Positions Weidmuller 21M2798
TERMINAL BLOCK, FUSE, 3 POSITION, 26-10AWG; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 3 POSITION, 26-10AWG; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263111 281-3601-ND 21M2798
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 4/ZR - 1905140000 Terminal Block, Fuse, 3 Position, 26-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 10 AWG 10 to 30 AWG 10 to 26 AWG 30 to 10 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Triple-deck terminal block - Ground terminal block - 2000-3237 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details