Weidmuller Terminal Blocks - Din Rail, Channel 1042700000

Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3625-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3625-ND
Terminal Blocks - Din Rail, Channel 281-3625-ND
CONN TERM BLK GROUND 10-26AWG

CONN TERM BLK GROUND 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263212 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263212
DIN Rail Terminal Blocks 8263212
Weidmüller 1042700000

Weidmüller 1042700000

Supplier's Site
Terminal block Weidmüller WPE 4N - 1042700000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WPE 4N - 1042700000
Terminal block Weidmüller WPE 4N - 1042700000
The green/yellow feed-through terminal block WPE 4N-1042700000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4N-1042700000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4N-1042700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green/yellow feed-through terminal block WPE 4N-1042700000 from Weidmüller with wire cross section AWG 26 - 10 and width of 6.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 4N-1042700000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 4N-1042700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3625-ND 8263212
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WPE 4N - 1042700000
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 10 to 26 AWG 10 AWG 10 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double Turret Terminal Board - 15537 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Glass Epoxy
View Details