Automation24, Inc. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| Safety light curtain SLC440COM-ER-0330-14 - 103003895 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0330-30 - 103003940 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0490-14 - 103003897 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0490-30 - 103003942 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0570-14 - 103003898 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0570-30 - 103003943 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0650-14 - 103003899 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0650-30 - 103003944 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0890-14 - 103003902 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-0890-30 - 103003947 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-1210-14 - 103003906 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-1210-30 - 103003951 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-1530-14 - 103009287 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| Safety light curtain SLC440COM-ER-1530-30 - 103003955 from Schmersal provides an extremely reliable SIL 3 protection level, along with a control level 4 rating according to EN13849-1 to put you at... | |
| The Type 4 safety light curtain 957901000 - SG4-14-015-OO-E from Datalogic has a protective field height of 150 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901010 - SG4-14-030-OO-E from Datalogic has a protective field height of 300 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901030 - SG4-14-060-OO-E from Datalogic has a protective field height of 600 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901040 - SG4-14-075-OO-E from Datalogic has a protective field height of 750 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901050 - SG4-14-090-OO-E from Datalogic has a protective field height of 900 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901060 - SG4-14-105-OO-E from Datalogic has a protective field height of 1,050 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901120 - SG4-30-015-OO-E from Datalogic has a protective field height of 150 mm and a resolution of 30 mm, ideal for hand protection. The... | |
| The Type 4 safety light curtain 957901130 - SG4-30-030-OO-E from Datalogic has a protective field height of 300 mm and a resolution of 30 mm, ideal for hand protection. The... | |
| The Type 4 safety light curtain 957901140 - SG4-30-045-OO-E from Datalogic has a protective field height of 450 mm and a resolution of 30 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901150 - SG4-30-060-OO-E from Datalogic has a protective field height of 600 mm and a resolution of 30 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901160 - SG4-30-075-OO-E from Datalogic has a protective field height of 750 mm and a resolution of 30 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901170 - SG4-30-090-OO-E from Datalogic has a protective field height of 900 mm and a resolution of 30 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957901180 - SG4-30-105-OO-E from Datalogic has a protective field height of 1,050 mm and a resolution of 30 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957910160 - SL4-14-0690-E from Datalogic has a protective field height of 690 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957910230 - SL4-14-0900-E from Datalogic has a protective field height of 900 mm and a resolution of 14 mm, ideal for finger protection. The... | |
| The Type 4 safety light curtain 957910500 - SL4-24-0690-E from Datalogic has a protective field height of 690 mm and a resolution of 24 mm, ideal for hand protection. The... | |
| The Type 4 safety light curtain 957910570 - SL4-24-0900-E from Datalogic has a protective field height of 900 mm and a resolution of 24 mm, ideal for hand protection. The... |