Weidmuller Terminal Blocks - Din Rail, Channel 1552790000

Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1552790000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1552790000-ND
Terminal Blocks - Din Rail, Channel 281-1552790000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448722 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448722
DIN Rail Terminal Blocks 1448722
Weidmüller 1552790000

Weidmüller 1552790000

Supplier's Site
Terminal block Weidmüller A2C 1.5 - 1552790000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2C 1.5 - 1552790000
Terminal block Weidmüller A2C 1.5 - 1552790000
The beige feed-through terminal block A2C 1.5-1552790000from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 1.5-1552790000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 1.5-1552790000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A2C 1.5-1552790000from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 3 connections on one level with a nominal current of 17.5 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 1.5-1552790000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 1.5-1552790000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Pos, 14Awg; No. Of Positions Weidmuller - 03AC4842 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 14Awg; No. Of Positions Weidmuller
03AC4842
Terminal Block, Din Rail, 2Pos, 14Awg; No. Of Positions Weidmuller 03AC4842
TERMINAL BLOCK, DIN RAIL, 2POS, 14AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 14AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1552790000-ND 1448722 03AC4842
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller A2C 1.5 - 1552790000 Terminal Block, Din Rail, 2Pos, 14Awg; No. Of Positions Weidmuller
Termination Options Push In Push in Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 14 to 26 AWG 14 AWG 14 to 26 AWG 26 to 14 AWG
International 0.50 to 1.50 mm2
Voltage Rating 600 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7768-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-09D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details