Weidmuller Terminal Blocks - Din Rail, Channel 1820550000

Description
CONN TERM BLK FEED THRU 250 MCM
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 250 MCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3610-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3610-ND
Terminal Blocks - Din Rail, Channel 281-3610-ND
CONN TERM BLK FEED THRU 250 MCM

CONN TERM BLK FEED THRU 250 MCM

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263151 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263151
DIN Rail Terminal Blocks 8263151
Weidmüller 1820550000

Weidmüller 1820550000

Supplier's Site
Terminal block Weidmüller WDU 95N/120N - 1820550000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 95N/120N - 1820550000
Terminal block Weidmüller WDU 95N/120N - 1820550000
The beige feed-through terminal block WDU 95N/120N-1820550000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 95N/120N-1820550000 in a small amount of space. The wiring terminal of the feed-through terminal blockWDU 95N/120N-1820550000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 95N/120N-1820550000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 95N/120N-1820550000 in a small amount of space. The wiring terminal of the feed-through terminal blockWDU 95N/120N-1820550000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller - 62K0002 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller
62K0002
Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller 62K0002
TERMINAL BLOCK, FUSE, 2 POSITION, 4-0000AWG; No. of Positions:2Positions ; Wire Size AWG Min:4AWG; Wire Size AWG Max:-; Conductor Area CSA:120mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 4-0000AWG; No. of Positions:2Positions; Wire Size AWG Min:4AWG; Wire Size AWG Max:-; Conductor Area CSA:120mm²; Wire Connection Method:Screw; Rated Current:269A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3610-ND 8263151 62K0002
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WDU 95N/120N - 1820550000 Terminal Block, Fuse, 2 Position, 4-0000Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 4 to ? AWG 4 AWG 4 AWG 4 to ? AWG
International 6.00 to 150.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Fuse terminal block - 2002-1681 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers