Weidmuller DIN Rail Terminal Blocks 1041900000

Description
Weidmüller 1041900000
Request a Quote Datasheet
Description
Weidmüller 1041900000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3830084 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3830084
DIN Rail Terminal Blocks 3830084
Weidmüller 1041900000

Weidmüller 1041900000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1473-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1473-ND
Terminal Blocks - Din Rail, Channel 281-1473-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal block Weidmüller WDK 4N - 1041900000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 4N - 1041900000
Terminal block Weidmüller WDK 4N - 1041900000
The beige feed-through terminal block WDK 4N-1041900000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on 2 levels with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 4N-10419000000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 4N-1041900000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDK 4N-1041900000from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on 2 levels with a nominal current of 32 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 4N-10419000000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 4N-1041900000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4 Position, 22-10Awg; No. Of Positions Weidmuller - 13C6667 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 22-10Awg; No. Of Positions Weidmuller
13C6667
Terminal Block, Din Rail, 4 Position, 22-10Awg; No. Of Positions Weidmuller 13C6667
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3830084 281-1473-ND 13C6667
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDK 4N - 1041900000 Terminal Block, Din Rail, 4 Position, 22-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Dual level Single Feed Through; Dual level; Feed-through terminal block
North American 12 to 26 AWG 10 to 26 AWG 26 to 10 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7696-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Contact elements - Contact element EF - (N) - EF033.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details