Automation24, Inc. Datasheets for Stack Lights and Machine Lights
Stack lights and machine lights are used for alarm and machine status indication. They can be supplied with audible alarms and be used as flashers or steady light configurations.
Stack Lights and Machine Lights: Learn more
| Product Name | Notes |
|---|---|
| Blue LED module LR4-E-B from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| Blue LED module LR6-E-B from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| Clear LED module LR4-E-C from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| Clear LED module LR6-E-C from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| Green LED module LR4-E-G from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| Green LED module LR6-E-G from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| NULL | |
| On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153410-01 machine light from LED2WORK, with a ~43 Watt output and a front-side connection, is suitable for the... | |
| Red LED module LR4-E-R from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| Red LED module LR6-E-R from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| The signal light SIGNALED II RGB - 111090-12 can be controlled via the PLC control of the machine/unit. With a viewing angle of 120 degrees, the RGB LEDs of the... | |
| The SIGNALED II RGB - 111090-14 signal light can be controlled via the system's PLC control. The SIGNALED's RGB LEDs with a beam angle of 120 degrees can make the... | |
| The white base module LR4-02PJNW from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules and is pole-mounted to your system. The rated operational voltage... | |
| The white base module LR4-02WJNW from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules and is direct-mounted to your system. The rated operational voltage... | |
| The white LR4-202PJBW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR4-202PJNW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR4-202WJBW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| The white LR4-202WJNW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| The white LR4-302PJBW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR4-302PJNW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR4-302WJBW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| The white LR4-302WJNW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 40 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| The white LR6-202PJBW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR6-202PJNW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR6-202WJBW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| The white LR6-202WJNW-RG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| The white LR6-302PJBW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR6-302PJNW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is pipe-mounted to your system. Thanks to modern LED technology, the... | |
| The white LR6-302WJBW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| The white LR6-302WJNW-RYG stack light from PATLITE with protection rating of IP65 has a diameter of 60 mm and is directly mounted to your system. Thanks to modern LED technology,... | |
| Wall mount bracket PATLITE SZK-002W | |
| White base module LR6-02PJNW from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules and is pole mounted to your system. The rated operational voltage... | |
| White base module LR6-02WJNW from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules and is direct mounted to your system. The rated operational voltage... | |
| White LR4-BWl buzzer from PATLITE has a diameter of 40 mm and can be combined with LR4 series modules. The rated operational voltage is 24 V DC. Buzzer LR4-BW is... | |
| White LR6-BW buzzer from PATLITE has a diameter of 60 mm and can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The acoustic module... | |
| Yellow LED module LR4-E-Y from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color... | |
| Yellow LED module LR6-E-Y from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color... |