Automation24, Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Blue LED element 3SU14011BB501AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. | |
| Blue LED element 3SU14011BC501AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. | |
| Blue LED element 3SU14011BH503AA0 from Siemens is operated with a rated operating voltage of 24 - 240 V AC/DC. The element allows front fixing and the connection is made via... | |
| Green LED element 3SU14011BB401AA0 from Siemens is operated with a rated operating voltage of 24 AC/DCV DC. The element allows front fixing and the connection is made via screw terminals. | |
| Green LED element 3SU14011BC401AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. | |
| Indicator light 3SU10016AA200AA0 from Siemens is distinguished by its ergonomic design, plastic collar, and red lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10016AA300AA0 from Siemens is distinguished by its ergonomic design, plastic collar, and yellow lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10016AA400AA0 from Siemens is distinguished by its ergonomic design, plastic collar, and green lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10016AA500AA0 from Siemens is distinguished by its ergonomic design, plastic collar, and blue lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10016AA600AA0 from Siemens is distinguished by its ergonomic design, plastic collar, and white lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10516AA200AA0 from Siemens is distinguished by its ergonomic design, shiny metal collar,and red lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10516AA300AA0 from Siemens is distinguished by its ergonomic design, shiny metal collar,and yellow lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10516AA400AA0 from Siemens is distinguished by its ergonomic design and shiny metal collar. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light 3SU10516AA400AA0... | |
| Indicator light 3SU10516AA500AA0 from Siemens is distinguished by its ergonomic design, shiny metal collar,and blue lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU10516AA600AA0 from Siemens is distinguished by its ergonomic design, shiny metal collar,and white lens. The device has drilling dimensions of 22 mm and allows easy installation. Indicator light... | |
| Indicator light 3SU11536AA201AA0 from Siemens is distinguished by its ergonomic design, shiny metal collar,and red lens. The device has drilling dimensions of 22 mm and is a complete device with... | |
| On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153010-01 machine luminaire from LED2WORK, with a ~19 Watt output and a front-side connection, is suitable for the... | |
| On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153110-01 machine light from LED2WORK, with a ~39 Watt output and a front-side connection, is suitable for the... | |
| On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153210-01 machine luminaire from LED2WORK, with a ~58 Watt output and a front-side connection, is suitable for the... | |
| On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153310-01 machine luminaire from LED2WORK, with a ~78 Watt output and a front-side connection, is suitable for the... | |
| On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153510-01 machine luminaire from LED2WORK, with an ~86 Watt output and a front-side connection, is suitable for the... | |
| Red LED element 3SU14011BB201AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. | |
| Red LED element 3SU14011BC201AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. | |
| The compact blue signal light NE-24A-B from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-B... | |
| The compact MIDILED - 110614-01 from LED2WORK is especially suitable for small machines and equipment. The daylight white MIDILED provides a strong and planar illumination of the machine area. Thanks... | |
| The compact multicolor signal light NE-M1ANB-M from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-M1ANB-M... | |
| The compact multicolor signal light NE-M1ANN-M from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-M1ANN-M... | |
| The compact multicolor signal light NE-M1ATB-M from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-M1ATB-M... | |
| The compact red signal light NE-24A-R from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-R... | |
| The compact white signal light NE-24A-C from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24-C... | |
| The compact yellow signal light NE-24A-G from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-G... | |
| The compact yellow signal light NE-24A-Y from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-Y... | |
| The LEANLED II - 111010-12 surface-mounted light from LED2WORK offers extensive illumination without shadows thanks to its opal white cover. The plastic cover protects the LED strip from dust and... | |
| The LEANLED II - 111010-16 surface-mounted light from LED2WORK offers extensive illumination without shadows thanks to its opal white cover. The plastic cover protects the LED strip from dust and... | |
| The machine light TUBELED 70 - 110310-01 15 watts from LED2WORK is ideally suited for particularly harsh industrial environments due to its oil-resistance and crack-resistant tempered glass. With a diameter... | |
| The machine light TUBELED 70 - 110410-02 27 watts from LED2WORK is ideally suited for particularly harsh industrial environments due to its oil-resistance and crack-resistant tempered glass. With a diameter... | |
| The machine light TUBELED 70 - 110510-02 54 watts from LED2WORK is ideally suited for particularly harsh industrial environments due to its oil-resistance and crack-resistant tempered glass. With a diameter... | |
| The machine light TUBELED_40 II - 118110-02 from LED2WORK in the ECO-Version with 6 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate... | |
| The machine luminaire FIELDLED II - 113210-01 from LED2WORK with 36 Watts is suitable for area lighting for machinery and systems in harsh production environments.. With a length of 790... | |
| The machine luminaire FIELDLED II - 113310-01 from LED2WORK with 36 Watts is suitable for area lighting for machinery and systems in harsh production environments.. With a length of 1,040... | |
| The machine luminaire TUBELED_40 II - 118310-01 from LED2WORK in the Power-Version with 24 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate... | |
| The mounting version machine light VARILED - 112110-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the... | |
| The mounting version machine light VARILED - 112210-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the... | |
| The mounting version machine light VARILED - 112310-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the... | |
| The mounting version machine light VARILED - 112410-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the... | |
| The mounting version machine light VARILED - 112510-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the... | |
| The mounting version machine light VARILED - 112610-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the... | |
| The surface mount light LEANLED - 110814-12 from LED2WORK offers a perfect illumination through its milky cover without casting shadows. The plastic cover protects the LED strip against dust and... | |
| The system light UNILED SL 15 W - 110914-11 from LED2WORK, at 15 watts and a length of 280 mm, can be used up to an ambient temperature of 40... | |
| The system light UNILED SL 24 W - 110914-12 from LED2WORK, at 24 watts and a length of 545 mm, can be used up to an ambient temperature of 40... | |
| The system light UNILED SL 48 W - 110914-13 from LED2WORK, at 48 watts and a length of 1,045 mm, can be used up to an ambient temperature of 40... | |
| The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 12W – 110010-01 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire... | |
| The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 13W – 110110-02 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire... | |
| The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 24W – 110110-01 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire... | |
| The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 24W – 110210-02 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire... | |
| The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 48W – 110210-01 from LED2WORK is perfect for application in the food and drink industries or other hygiene-sensitive areas. The series meets... | |
| The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 6W – 110010-02 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire... | |
| White LED element 3SU14011BB301AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. | |
| White LED element 3SU14011BH601AA0 from Siemens is operated with a rated operating voltage of 24 - 240 V AC/DC. The element allows front fixing and the connection is made via... | |
| Yellow LED element 3SU14011BB301AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. | |
| Yellow LED element 3SU14011BC301AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. |