Weidmuller Terminal Blocks - Din Rail, Channel 1992220000

Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet
Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1992220000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1992220000-ND
Terminal Blocks - Din Rail, Channel 281-1992220000-ND
INITIATOR/ACTUATOR TERMINAL, PUS

INITIATOR/ACTUATOR TERMINAL, PUS

Buy Now Datasheet
Terminal block Weidmüller AIO23 1.5 2SI - 1992220000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AIO23 1.5 2SI - 1992220000
Terminal block Weidmüller AIO23 1.5 2SI - 1992220000
The sensor/actuator terminal block AIO23 1.5 2SI-1992220000 from Weidmüller with 4 connections on 3 levels is the ideal solution for space and time-saving wiring of three-wire sensors. The upper level of the beige sensor/actuator terminal block AIO23 1.5 2SI-1992220000 is used for signal wiring, the two lower levels are used for the distribution of the supply voltage. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO23 1.5 2SI-1992220000 is used for wiring of control cabinets and distributors.

The sensor/actuator terminal block AIO23 1.5 2SI-1992220000 from Weidmüller with 4 connections on 3 levels is the ideal solution for space and time-saving wiring of three-wire sensors. The upper level of the beige sensor/actuator terminal block AIO23 1.5 2SI-1992220000 is used for signal wiring, the two lower levels are used for the distribution of the supply voltage. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO23 1.5 2SI-1992220000 is used for wiring of control cabinets and distributors.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1992220000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AIO23 1.5 2SI - 1992220000
Termination Options Push In Push-in
Terminal Block Type Three Level Three Level; Multi-conductor terminal block
North American 14 to 26 AWG 12 to 26 AWG
International 0.50 to 1.50 mm2
Voltage Rating 150 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7791-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details