Automation24, Inc. Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖLFLEX® 190 12G0.5 20/12C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all... | |
| ÖLFLEX® 190 12G1.0 18/12C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all... | |
| ÖLFLEX® 190 12G1.5 16/12C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, For control and power applications in an industrial environment, It is designed for use in all... | |
| ÖLFLEX® 190 18G1.0 18/18C is a multi-conductor cable with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 18G1.5 16/18C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 25G1.0 18/25C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 2X0.5 20/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 2X1.0 16/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 2X1.0 18/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 3G0.5 20/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 3G1.0 18/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 3G1.5 16/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 3G2.5 14/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 4G0.5 10/4C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all... | |
| ÖLFLEX® 190 4G0.5 20/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 4G1.0 18/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 4G1.5 16/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 4G2.5 14/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 5G0.5 20/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 5G1.0 18/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 5G1.5 16/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 7G0.5 20/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 7G1.0 18/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 7G1.5 16/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 9G1.0 18/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 190 CY 12G1.0 18/12C is a multi-conductor cable, with a highly oil-coolant and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed... | |
| ÖLFLEX® 190 CY 12G1.5 16/12C is a multi-conductor cable with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 2X1.0 18/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 3G0.5 20/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 3G1.0 18/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 3G1.5 16/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 4G1.0 18/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 4G1.5 16/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 4G2.5 14/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 5G1.0 18/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 5G1.5 16/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| ÖLFLEX® 190 CY 7G1.0 18/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for... | |
| UNITRONIC 300 18/2C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| UNITRONIC 300 20/2C - 302002 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very... | |
| UNITRONIC 300 302206 STP is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil... | |
| UNITRONIC 300 S 18/2C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil... | |
| UNITRONIC 300 S 20/24 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil... | |
| UNITRONIC 300 S 20/2C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil... | |
| UNITRONIC® 300 20/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| UNITRONIC® 300 20/6C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| UNITRONIC® 300 22/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| UNITRONIC® 300 24/3C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| UNITRONIC® 300 24/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| UNITRONIC® 300 S 22/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil... | |
| UNITRONIC® 300 S 24/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil... |