Automation24, Inc. Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
Float sensor C4651-12802 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12802 provides a high resolution 4-20 mA signal with...
Float sensor C4651-12803 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12803 provides a high resolution 4-20 mA signal with...
Float sensor C4651-12804 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12804 provides a high resolution 4-20 mA signal with...
Miniature float sensor C4954-13454 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13454 provides1/4 in resolution 4-20 mA signal with...
Miniature float sensor C4954-13455 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13455 provides1/4 in resolution resistive signal with a...
Miniature float sensor C4954-13456 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13456 provides1/4 in. resolution 4-20 mA signal with...
Side mounting float switch M5910 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5910 is also suited to a...
Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a...
Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a...
Side mounting float switch M7700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7700 is also suited to a...
Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a...
Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a...
Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a...
Side mounting float switch M8750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8750 is also suited to a...
Side mounting float switch M8790-14/4184 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8790-14/4184 is also suited to a...
Side mounting float switch M9700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M9700 is also suited to a...
Top mounting adjustable float switch M5602-7808-1 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting adjustable float switch M5602-7808-2 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting adjustable float switch M5602-7808-3 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting adjustable float switch M5602-7808-4 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the...
Top mounting float switch M5000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5000 is also suited to a...
Top mounting float switch M5600 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5600 is also suited to a...
Top mounting float switch M5602-13331 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5602-13331 is also suited to a...
Top mounting float switch M5917 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5917 is also suited to a...
Top mounting float switch M7000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7000 is also suited to a...
Top mounting float switch M7800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7800 is also suited to a...
Top mounting float switch M8000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8000 is also suited to a...
Top mounting float switch M8800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8800 is also suited to a...
Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a...
Top mounting, multi-point, adjustable float switch kit ML5555 from Madison provides reliable single or multi point detection of tank level via tried and true mechanical float switch actuation. The customizable...