Weidmuller Terminal Blocks - Din Rail, Channel 1989900000

Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1989900000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1989900000-ND
Terminal Blocks - Din Rail, Channel 281-1989900000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Terminal block Weidmüller A2C 2.5 /DT/FS - 1989900000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2C 2.5 /DT/FS - 1989900000
Terminal block Weidmüller A2C 2.5 /DT/FS - 1989900000
The beige feed-through terminal block A2C 2.5 /DT/FS-1989900000 from Weidmüller with wire cross section AWG 28 - 12 and width of 3.5 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 /DT/FS-1989900000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 /DT/FS-1989900000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A2C 2.5 /DT/FS-1989900000 from Weidmüller with wire cross section AWG 28 - 12 and width of 3.5 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2C 2.5 /DT/FS-1989900000 in a small amount of space. The wiring terminal of the feed-through terminal block A2C 2.5 /DT/FS-1989900000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1989900000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A2C 2.5 /DT/FS - 1989900000
Termination Options Push In Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 28 AWG 12 to 28 AWG
International 0.50 to 2.50 mm2
Voltage Rating 600 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details