Weidmuller Terminal Blocks - Din Rail, Channel 1036400000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1555-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1555-ND
Terminal Blocks - Din Rail, Channel 281-1555-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Terminal block Weidmüller WDK 2.5DU-PE - 1036400000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 2.5DU-PE - 1036400000
Terminal block Weidmüller WDK 2.5DU-PE - 1036400000
The beige feed-through terminal block WDK 2.5DU-PE-1036400000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. Lower level PE connection. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5DU-PE-1036400000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5DU-PE-1036400000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDK 2.5DU-PE-1036400000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. Lower level PE connection. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5DU-PE-1036400000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5DU-PE-1036400000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller - 32M7206 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller
32M7206
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller 32M7206
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1555-ND 32M7206
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDK 2.5DU-PE - 1036400000 Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
North American 12 to 30 AWG 12 to 22 AWG 22 to 12 AWG
International 0.50 to 4.00 mm2
Voltage Rating 300 volts 300 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSBXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details