FUSE TERMINAL, PUSH IN, 4 MM, 36
TERMINAL BLOCK, FUSED, 2POS, 12AWG; No. of Positions:2Positions
TERMINAL BLOCK, FUSED, 2POS, 26-12AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:-; Product Range:A Series;RoHS Compliant: Yes
The black fuse holder for A-series terminal blocks AFS 4 2C 10-36V BK-2429870000 from Weidmüller features a push in connection rated at 250VAC and current of 6.3 A. The compact design of the fuse holder and the push-in connection enable easy assembly of the AFS 4 2C 10-36V BK-2429870000 in a small amount of space. The innovative PUSH IN technology reduces the amount of time you spend on wiring to a minimum. Direct insertion guarantees high conductor pull-out forces and simple handling for all conductor types.
WEIDMULLER Panel Accessories 2429870000
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Automation24, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2860091 | 281-2429870000-ND | 63AC5334 | 44AC3496 | ||
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Weidmuller | Terminal Block, Fused, 2Pos, 26-12Awg; No. Of Positions Weidmuller | Terminal block Weidmüller AFS 4 2C 10-36V BK - 2429870000 | Terminal Blk/Strip Wiring Dev |
| Termination Options | Spring Clamp | Push-in | ||||
| Features | Diode | |||||
| Terminal Block Type | Single Feed Through | Dual level; Fuse Holder or Fuse Block; Fuse teminal | ||||
| North American | 10 to 26 AWG | 26 to 12 AWG | 12 to 26 AWG | |||
| International | 0.50 to 4.00 mm2 |